EN
  • EN
  • DE

LTC1959CS8#TRPBF

Part No LTC1959CS8#TRPBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Linear Technology
Win Source Part Number 303221-LTC1959CS8#TRPBF
Popularity Low
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Test & Measurement, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LTC1959CS8#TRPBF CAD Model

Description

    

The LTC1959CS8#TRPBF is a high-performance, fast-switching regulator from Linear Technology, designed to meet the demanding needs of modern electronic applications. This advanced power management integrated circuit (PMIC) is ideal for systems that require efficient voltage regulation, high reliability, and compact design.

  

Key Features

  
        
  • Versatile Voltage Range: The device supports a wide input voltage range, making it suitable for various power supply configurations and battery-operated devices.
  •     
  • High Efficiency: With its advanced design, the LTC1959CS8#TRPBF ensures high efficiency across a broad range of load conditions, which helps in reducing power loss and improving system performance.
  •     
  • Fast Transient Response: The regulator provides a rapid response to load changes, which is crucial for maintaining voltage stability in dynamic operating conditions.
  •     
  • Thermal Protection: The built-in thermal shutdown feature safeguards the device against overheating, contributing to the overall durability and longevity of the system.
  •     
  • Compact Package: Housed in an 8-lead SOIC package, it offers a space-saving solution for PCB layouts with limited real estate.
  •   
  

Applications

  

The LTC1959CS8#TRPBF is suitable for a wide range of applications, including but not limited to:

  
        
  • Portable and battery-powered devices
  •     
  • Telecommunication systems
  •     
  • Automotive electronics
  •     
  • Industrial control systems
  •     
  • Medical equipment
  •   
  

Quality and Reliability

  

Linear Technology is known for its commitment to quality, and the LTC1959CS8#TRPBF is no exception. It is designed and manufactured to meet the highest standards of performance and reliability. Whether you're developing a new product or upgrading an existing system, this regulator is an excellent choice for ensuring stable and efficient power management.

  

Conclusion

  

In conclusion, the LTC1959CS8#TRPBF from Linear Technology is a versatile and robust voltage regulator that offers high efficiency, fast switching, and compact packaging. Its ability to handle a wide range of input voltages and its fast transient response make it an ideal choice for designers looking for reliable power management solutions.

You May Also Be Interested in

NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2959 $67.7754
13+ $9.2689 $120.4957
20+ $8.9790 $179.5800
27+ $8.6891 $234.6057
35+ $8.3992 $293.9720
47+ $7.5306 $353.9382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess