EN
  • EN
  • DE

LTC2050IS5

Part No LTC2050IS5
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 3MHZ TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 75pA
Voltage - Input Offset 0.5μV
Operating Supply Current 800μA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 089630-LTC2050IS5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2050IS5 CAD Model

Description

Introducing the LTC2050IS5 from Linear Technology

The LTC2050IS5 is a high precision, zero-drift operational amplifier (op-amp) from Linear Technology, a name synonymous with reliability and performance in the field of analog integrated circuits. This particular op-amp is designed to provide cutting-edge performance for applications requiring high accuracy and stability over time and temperature. With its advanced design, the LTC2050IS5 stands out as an ideal solution for a wide range of applications, including precision instrumentation, data acquisition systems, and medical equipment.

Key Features and Benefits

  • Zero-Drift Architecture: The LTC2050IS5 employs a unique zero-drift architecture that ensures a minimal input offset voltage drift over temperature, making it perfect for precision applications where long-term stability is paramount.
  • Low Noise: With its low input noise density, this op-amp ensures a clean and accurate signal amplification, which is crucial for high-fidelity applications.
  • Single Supply Operation: The device can operate from a single 2.7V to 5.5V supply, which simplifies the power supply design and makes it suitable for battery-powered and portable applications.
  • Rail-to-Rail Output: The LTC2050IS5 features rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Power Efficiency: It boasts a low supply current, which is particularly beneficial for energy-sensitive designs, helping to extend battery life and reduce power consumption.
  • Robust Package: The device is offered in the compact TSOT-23 package, which is ideal for space-constrained applications without compromising on thermal performance.

Applications

The LTC2050IS5's combination of features makes it highly versatile for a variety of applications. It is particularly well-suited for:

  • Temperature Measurement and Control Systems
  • Precision Low-frequency Signal Processing
  • Strain Gauge Amplifiers
  • Medical Instrumentation
  • Industrial Process Control
  • Analog Filters
  • Battery-Powered Devices

With its exceptional performance and reliability, the LTC2050IS5 from Linear Technology is the go-to op-amp for engineers looking to enhance the accuracy and stability of their electronic designs. Its advanced features ensure that it will continue to be a preferred choice for precision applications in a variety of industries.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7956 $58.7736
15+ $8.0376 $120.5640
23+ $7.7870 $179.1010
31+ $7.5352 $233.5912
40+ $7.2846 $291.3840
54+ $6.5304 $352.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess