EN
  • EN
  • DE

LTC2145CUP-12#PBF

Part No LTC2145CUP-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 2-Channel Dual ADC Pipelined 125Msps 12-bit Parallel 64-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Interface Parallel, SPI
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 70 °C
Max Power Dissipation 339 mW
Max Supply Voltage 1.9 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of Bits 12
Number of Channels 2
Number of Converters 2
Number of Pins 64
REACH SVHC No SVHC
Resolution 1.5 B
RoHS Compliant
Sampling Rate 125 Msps
Supply Type Analog, Digital
Win Source Part Number 1072088-LTC2145CUP-12#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2145CUP-12#PBF CAD Model

Description

Linear Technology LTC2145CUP-12#PBF Dual 14-Bit ADC

The LTC2145CUP-12#PBF is a high-performance, dual 14-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision and speed for a wide range of applications. This ADC is capable of converting analog signals to digital at a sample rate of up to 125Msps, making it an ideal choice for advanced digital signal processing applications such as medical imaging, communication systems, and instrumentation.

With its parallel LVDS outputs, the LTC2145CUP-12#PBF ensures efficient data transfer while maintaining signal integrity, even at high speeds. The product comes in a compact QFN-64 package, which is well-suited for space-constrained applications. The ADC operates over a single 1.8V supply, which helps to minimize power consumption and eases power supply design.

Key features of the LTC2145CUP-12#PBF include:

  • Dual 14-bit resolution for precise data acquisition
  • 125Msps sample rate for high-speed performance
  • Low noise and excellent dynamic performance for high-fidelity signal processing
  • Parallel LVDS output interfaces for rapid data transfer
  • Single 1.8V supply operation for reduced power consumption
  • Compact QFN-64 package for space-saving designs
  • Internal bypass capacitance for simplified design and enhanced performance
  • Optional internal dither for improved SFDR performance with small signal inputs

The LTC2145CUP-12#PBF also features advanced digital processing capabilities, including an optional internal dither algorithm that can be used to enhance the Spurious-Free Dynamic Range (SFDR) with small signal inputs. This feature is particularly useful in applications where the input signal amplitude is small, but high resolution is still required.

Linear Technology's commitment to quality and performance is evident in the LTC2145CUP-12#PBF, making it a reliable choice for designers looking to implement a high-speed, dual-channel ADC in their systems. Whether the application demands precision data acquisition or high-speed digital signal processing, this ADC is designed to meet the challenge with ease.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess