EN
  • EN
  • DE
  • IT

LTC2208CUP-14#PBF

Part No LTC2208CUP-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 130MSPS 64-QFN / 1-Channel Single ADC Pipelined 130Msps 14-bit Parallel/LVDS 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 130M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.135 V ~ 3.465 V
Voltage - Supply, Digital 3.135 V ~ 3.465 V
Features PGA
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782418-LTC2208CUP-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2208
Introduction Date November 02, 2005
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2208CUP-14#PBF CAD Model

Description

The LTC2208CUP-14#PBF is a cutting-edge, high-speed, 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to provide precise digital outputs with a fast sampling rate. This ADC is a perfect solution for applications that require high dynamic performance, such as medical imaging, communication systems, and instrumentation.

Key Features

  • Resolution: 16-bit performance ensures high precision in digital conversion.
  • Sampling Rate: With a maximum sampling rate of 130Msps, it is highly suitable for high-speed signal processing.
  • Input Range: The ADC features a wide input range, providing flexibility for various signal types.
  • Low Noise: Designed with noise reduction in mind, it delivers clean, accurate results for critical applications.
  • Power Efficiency: It operates with reduced power consumption, making it ideal for portable and battery-operated devices.
  • Package: Housed in a compact QFN package (LTC2208CUP), it saves space on PCB designs.

Performance Specifications

Parameter Value Resolution 16-bit Sampling Rate Up to 130Msps Input Frequency Range DC to Nyquist SNR (Signal-to-Noise Ratio) High SNR for clear signal quality Power Supply Single 1.8V supply

Applications

The LTC2208CUP-14#PBF is versatile and can be integrated into a variety of high-speed applications, including:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Professional Video Cameras
  • High-speed Data Acquisition Systems
  • Radar and Satellite Communication Systems

With its robust design and high-speed capabilities, the LTC2208CUP-14#PBF from Linear Technology is a reliable choice for engineers looking to enhance the performance and efficiency of their digital conversion systems.

You May Also Be Interested in

Texas Instruments
12-BIT, 200-KSPS, 11-CHANNEL, LOW-POWER, SERIAL ADC
Lowest to $24.7389
Analog Devices Inc.
4-Channel, 1 MSPS, 8-/10-/12-Bit ADCs with Sequencer in 16-Lead TSSOP | IC ADC 8BIT SAR 16TSSOP
Lowest to $1.9355
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC
Lowest to $70.0874
Texas Instruments
QUAD CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Texas Instruments
Dual, 500kSPS, 12-Bit, 2 + 2 Channel, Simultaneous Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $9.3760
Analog Devices Inc.
LC2MOS Signal Conditioning ADC | IC ADC 24BIT SIGMA-DELTA 24DIP
Lowest to $88.1350
Texas Instruments
IC ADC 8BIT SAR 8SOIC
Lowest to $2.4303
Analog Devices Inc.
16-Bit, 570 kSPS CMOS ADC
Lowest to $44.7343
Texas Instruments
Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC with Analog Input Buffer | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess