The LTC2241IUP-12#TRPBF is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, renowned for its high-speed data acquisition capabilities and precision conversion. This product is an integral component in a wide range of applications, including digital oscilloscopes, medical imaging systems, and communication infrastructure.
Key Features:
- Resolution: The ADC offers a 12-bit resolution, providing fine detail in the digital representation of the analog input signal.
- Sampling Rate: With a sampling rate of up to 250Msps (Mega samples per second), it captures fast-changing signals with high fidelity.
- Low Noise Performance: The LTC2241IUP-12#TRPBF features outstanding noise performance, which is critical for high-precision measurements and signal processing.
- Power Efficiency: It operates with a low power consumption, making it suitable for portable and battery-powered devices where energy efficiency is paramount.
- Differential Inputs: The differential input structure reduces common-mode noise and enhances the signal integrity for high-speed signals.
- Flexible Supply Voltage: The device supports a range of supply voltages, facilitating integration with various logic levels and systems.
Product Specifications:
Parameter
Value
Resolution
12 Bits
Sampling Rate
Up to 250Msps
Input Type
Differential
Analog Input Frequency
DC to 125MHz
Supply Voltage
1.8V to 3.3V
Operating Temperature Range
-40°C to +85°C
Package
QFN-64
The LTC2241IUP-12#TRPBF is provided in a compact QFN-64 package and is designed to perform reliably in harsh environments, with an operating temperature range of -40°C to +85°C. Whether you're designing a high-speed data acquisition system or upgrading existing equipment, the LTC2241IUP-12#TRPBF offers the performance and reliability you need to achieve accurate and efficient results.