EN
  • EN
  • DE

LTC2246CUH#PBF

Part No LTC2246CUH#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 25MSPS SAMPL 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 14
Sampling Rate 25M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.4 V
Digital Supply Voltage 2.7 V to 3.4 V
Temperature Range - Operating 0°C to 70°C
Case / Package 32-QFN (5x5)
Win Source Part Number 133057-LTC2246CUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2246CUH#PBF CAD Model

Description

Linear Technology LTC2246CUH#PBF High-Speed ADC

The LTC2246CUH#PBF is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, renowned for its high-speed and precision conversion capabilities. This product is designed to cater to a wide range of applications, including digital oscilloscopes, medical imaging, and communication systems that require fast and accurate data acquisition.

At the heart of the LTC2246CUH#PBF is a 14-bit successive approximation register (SAR) ADC that operates at a sampling rate of up to 25Msps, ensuring quick and reliable conversion of analog signals into digital data. This high-speed performance is coupled with excellent linearity and noise performance, thanks to its differential input architecture which greatly reduces common-mode noise and enhances signal integrity.

The device is housed in a compact QFN-32 package, making it suitable for space-constrained applications. It operates over a single 5V supply, which simplifies the power supply design and reduces power consumption, an essential factor for portable and energy-sensitive devices. Additionally, the LTC2246CUH#PBF features a flexible digital interface that supports CMOS and LVDS logic levels, providing compatibility with a broad range of digital processors and FPGAs.

Moreover, the LTC2246CUH#PBF includes a shutdown mode that reduces power consumption when the device is not in active use. This feature is particularly useful for battery-powered equipment, where extending the battery life is crucial.

Linear Technology has designed the LTC2246CUH#PBF with reliability in mind. It operates over the industrial temperature range of -40°C to 85°C, ensuring consistent performance even under harsh environmental conditions. The product is also RoHS compliant, adhering to the latest environmental standards and regulations.

In summary, the LTC2246CUH#PBF from Linear Technology is a robust, high-speed ADC offering exceptional performance for a variety of demanding applications. Its combination of speed, precision, and low power consumption, along with a versatile digital interface, makes it an ideal choice for engineers looking to enhance the data acquisition capabilities of their systems.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess