EN
  • EN
  • DE

LTC2280IUP#TRPBF

Part No LTC2280IUP#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 10BIT 105MSPS 64-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 105M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 2.85 V to 3.4 V
Digital Supply Voltage 2.85 V to 3.4 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 64-QFN (9x9)
Win Source Part Number 303239-LTC2280IUP#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2280IUP#TRPBF CAD Model

Description

LTC2280IUP#TRPBF - High-Speed, Low-Power 10-bit ADC from Linear Technology

The LTC2280IUP#TRPBF is a cutting-edge 10-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to offer high-speed performance with low power consumption. This component is ideal for demanding applications that require precise digital representation of analog signals, such as in communication systems, medical imaging, and instrumentation.

Key Features

  • Resolution: The LTC2280IUP#TRPBF offers a resolution of 10-bits, providing fine detail in the digital representation of the input signal.
  • Sampling Rate: With a maximum sampling rate of up to 125Msps (Mega samples per second), this ADC is capable of converting high-frequency analog signals without losing fidelity.
  • Low Power Consumption: The device operates with a low power consumption of just 135mW, making it suitable for power-sensitive applications.
  • Input Range: It features a 2Vpp differential input range, which allows for a broad range of signal amplitudes to be accurately digitized.
  • Output Format: The digital output data is provided in LVDS (Low Voltage Differential Signaling) format, which minimizes noise and ensures reliable high-speed data transmission.
  • Supply Voltage: The ADC operates on a single 3.3V supply, simplifying the power supply design.
  • Package: Encased in a compact QFN (Quad Flat No-lead) package, the LTC2280IUP#TRPBF is designed for space-constrained applications.

Applications

The LTC2280IUP#TRPBF is versatile and can be used in various high-performance applications, including:

  • Wireless and Wired Broadband Communications
  • Imaging Systems
  • Portable Instrumentation
  • Data Acquisition Systems

Reliability and Quality

Linear Technology ensures that its products meet high-quality and reliability standards. The LTC2280IUP#TRPBF is no exception; it is designed to perform in industrial temperature ranges, ensuring robust operation in diverse environments. Additionally, the ADC comes in a RoHS-compliant package, adhering to environmental regulations and standards for hazardous substances.

With its high-speed capabilities, low power consumption, and compact form factor, the LTC2280IUP#TRPBF ADC from Linear Technology stands out as an excellent choice for designers looking to integrate precise and efficient data conversion into their systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess