EN
  • EN
  • DE
  • IT

LTC2296CUP#PBF

Part No LTC2296CUP#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 14BIT 25MSPS 64QFN / 2-Channel Dual ADC Pipelined 25Msps 14-bit Parallel 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 25M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.4 V
Voltage - Supply, Digital 2.7 V ~ 3.4 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782548-LTC2296CUP#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2296
Introduction Date December 06, 2004
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2296CUP#PBF CAD Model

Description

LTC2296CUP#PBF - High-Speed, Low-Power, 14-Bit ADC

The LTC2296CUP#PBF is a cutting-edge 14-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed for applications that demand high performance, low power consumption, and compact size. This ADC is capable of sampling inputs at a high speed of up to 5Msps, making it an ideal choice for a wide range of data acquisition systems, communication systems, and medical equipment.

This product features a differential input range of ±1V, providing excellent flexibility for various signal types. The high sampling rate ensures accurate and fast digitization of analog signals, which is critical for maintaining signal integrity in high-speed systems. The LTC2296CUP#PBF also boasts an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring that the digital output closely represents the original analog signal without introducing significant noise or distortion.

One of the standout features of the LTC2296CUP#PBF is its low power consumption. Operating on a single 3.3V supply, it consumes only 135mW, which is particularly beneficial for portable and battery-powered applications where power efficiency is crucial. Additionally, the device includes a shutdown mode that reduces power consumption even further when the ADC is not in active use.

The LTC2296CUP#PBF comes in a compact 64-pin QFN package, making it suitable for space-constrained applications. Its small footprint allows for more efficient use of board space without compromising performance. Moreover, the device is fully specified over the industrial temperature range, ensuring reliable operation under varying environmental conditions.

For designers looking to streamline their development process, Linear Technology provides comprehensive support for the LTC2296CUP#PBF, including detailed datasheets, application notes, and evaluation kits. This support helps to reduce time-to-market and ensures that integrating the LTC2296CUP#PBF into your design is as seamless as possible.

Overall, the LTC2296CUP#PBF is an exemplary ADC solution that combines high-speed performance, low power consumption, and compact design, making it a versatile choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT SAR SOT23-8
Lowest to $2.1289
Analog Devices Inc.
IC ADC 8BIT 4CH 2MSPS 24-DIP / 8 Bit Analog to Digital Converter Input 1 24-PDIP
Lowest to $15.5947
Analog Devices Inc.
IC ADC 12BIT SAR 24SOIC / 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Lowest to $60.4369
Maxim Integrated
IC ADC 24BIT DELTA-SIGMA / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT 80MSPS 52-LQFP / 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10)
Lowest to $80.8422
Intersil
SAR ADC, 12-BIT, PARALLEL ACCESS
Need more? Email Us
National Semiconductor (TI)
IC ADC 8BIT 14SOIC / 8 Bit Analog to Digital Converter Input 1 14-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 16SOIC
Lowest to $7.7702

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.1316 $81.1316
2+ $78.5963 $157.1926
3+ $76.0609 $228.1827
4+ $73.5255 $294.1020
5+ $65.9195 $329.5975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess