EN
  • EN
  • DE

LTC2376CMS-20#PBF

Part No LTC2376CMS-20#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT 250KSPS 16MSOP / 1-Channel Single ADC SAR 250ksps 20-bit Serial 16-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 20
Sampling Rate 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.375 V ~ 2.625 V
Voltage - Supply, Digital 2.375 V ~ 2.625 V
Operating Temperature Range 0°C ~ 70°C
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 782601-LTC2376CMS-20#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2376-20
Introduction Date May 28, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2376CMS-20#PBF CAD Model

Description

LTC2376CMS-20#PBF - High Precision, Low Noise, 20-bit SAR ADC

The LTC2376CMS-20#PBF is a state-of-the-art 20-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. It is designed to deliver exceptional accuracy and low noise performance for high-end instrumentation, medical devices, and industrial control systems. This ADC provides a perfect blend of speed and precision, making it an ideal choice for applications requiring both high-resolution measurements and fast data acquisition rates.

Key Features:

  • Resolution: The LTC2376CMS-20#PBF offers a high resolution of 20 bits, which allows for very fine measurement granularity.
  • Sampling Rate: With a maximum sampling rate of 250ksps (kilo-samples per second), it is well-suited for capturing fast-varying signals without sacrificing accuracy.
  • No Latency: This ADC features no pipeline delay, which is critical for multiplexed applications that require data from multiple channels in rapid succession.
  • Low Noise: It boasts an outstanding low noise performance, which is essential for precision measurement applications.
  • Power Efficiency: The LTC2376CMS-20#PBF is designed with power efficiency in mind, featuring a low power consumption that makes it suitable for battery-powered and portable devices.
  • Flexible Supply Voltage: It operates with a supply voltage from 2.5V to 5.25V, providing flexibility in system power design.
  • Interface: The device includes a SPI-compatible serial interface that allows for easy integration with most microcontrollers and digital systems.
  • Package: The product is available in a compact 16-lead MSOP package, which is ideal for space-constrained applications.

Applications:

The LTC2376CMS-20#PBF is suited for a wide range of applications, including:

  • Precision data acquisition systems
  • Medical imaging
  • Industrial process control
  • Seismic data acquisition
  • Automated test equipment

With its exceptional performance and versatility, the LTC2376CMS-20#PBF ADC is a top choice for engineers and designers looking to enhance the accuracy and efficiency of their systems. Whether for critical medical equipment or sophisticated industrial sensors, this ADC provides the reliability and precision required for the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8503 $68.8503
2+ $56.4926 $112.9852
3+ $54.7272 $164.1816
4+ $52.9618 $211.8472
5+ $51.1964 $255.9820
7+ $45.9002 $321.3014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess