EN
  • EN
  • DE

LTC2378CDE-20#PBF

Part No LTC2378CDE-20#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT 1MSPS 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 20
Sampling Rate 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.375 V to 2.625 V
Digital Supply Voltage 2.375 V to 2.625 V
Temperature Range - Operating 0°C to 70°C
Case / Package 16-DFN (4x3)
Win Source Part Number 1061608-LTC2378CDE-20#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2378CDE-20#PBF CAD Model

Description

The LTC2378CDE-20#PBF is a cutting-edge 20-bit analog-to-digital converter (ADC) from Linear Technology, designed for precision measurement applications. This high-performance ADC features a low-noise, low-power design that makes it an ideal choice for demanding applications such as medical imaging, high-precision instrumentation, and automated test equipment.

Key Features

  • Resolution: The LTC2378CDE-20#PBF boasts a 20-bit resolution, providing high accuracy and fine detail in digital representations of analog signals.
  • Sample Rate: With a maximum sample rate of 1Msps (mega samples per second), this ADC is capable of capturing fast-changing signals without sacrificing precision.
  • Low Noise: Engineered to minimize noise, the LTC2378CDE-20#PBF ensures clean, reliable readings, making it suitable for sensitive measurements.
  • Power Efficiency: Operating with a low power consumption, this ADC is well-suited for battery-powered devices and energy-conscious applications.
  • Input Range: It features a flexible input range, including a fully differential input with a wide common-mode range, accommodating a variety of signal types.
  • No Latency: The device provides no-latency operation, delivering real-time conversion results ideal for control loop applications.
  • Digital Interface: Its digital interface is SPI-compatible, facilitating easy integration with most microcontrollers and digital systems.

Package and Reliability

The LTC2378CDE-20#PBF comes in a compact 16-lead DFN package, optimized for space-constrained applications. The device is also specified over the industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

Applications

This ADC is suitable for a wide range of applications, including:

  • Medical Imaging Systems
  • High-precision Data Acquisition
  • Seismic Data Acquisition
  • Industrial Process Control
  • Automated Test Equipment

Overall, the LTC2378CDE-20#PBF from Linear Technology is a top-tier ADC that offers exceptional performance and versatility for engineers and designers looking to enhance the accuracy and efficiency of their systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess