EN
  • EN
  • DE

LTC2908CDDB-A1#TRMPBF

Part No LTC2908CDDB-A1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR SIX SUPPLY PREC 8DFN / Processor Supervisor 4.675V/3.086V/2.338V/1.683V/Adj/Adj 6 Active Low/Open Drain 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 1.683V, 2.338V, 3.086V, 4.675V, Adj, Adj
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 783067-LTC2908CDDB-A1#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2908
Introduction Date April 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2908CDDB-A1#TRMPBF CAD Model

Description

Linear Technology LTC2908CDDB-A1#TRMPBF Precision Hex Supply Monitor

The LTC2908CDDB-A1#TRMPBF is a precision monitoring solution designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of multiple supply voltages in complex electronic systems. This hex supply monitor is a crucial component for applications where multiple supply voltages need to be accurately supervised to protect sensitive digital or analog circuitry.

Key Features

  • Multiple Voltage Monitoring: With the capability to monitor up to six supply voltages simultaneously, the LTC2908CDDB-A1#TRMPBF is versatile and suitable for a wide range of applications, including multi-voltage systems.
  • Adjustable Thresholds: The device offers precision threshold settings for each monitored voltage, which can be programmed via external resistive dividers, allowing for custom voltage supervision tailored to specific system requirements.
  • Wide Voltage Range: This monitor supports a broad range of supply voltages from 0.9V to 12.6V, accommodating a variety of power rails in modern electronics.
  • Glitch Filter: To avoid false triggering, the LTC2908CDDB-A1#TRMPBF incorporates a glitch filter that ensures only genuine fault conditions are reported.
  • Status Outputs: The device provides individual open-drain reset outputs for each monitored voltage, enabling direct interfacing with microcontrollers or other logic components for real-time system management.
  • Compact Package: Housed in a 12-lead DFN package, the LTC2908CDDB-A1#TRMPBF is designed for space-constrained applications, offering a compact solution without compromising performance.

Applications

The LTC2908CDDB-A1#TRMPBF is ideal for a variety of critical applications where voltage monitoring is essential for system integrity. These include:

  • Telecommunication Systems
  • Networking Equipment
  • Servers and Data Centers
  • Industrial Control Systems
  • Medical Equipment

With its precision and reliability, the LTC2908CDDB-A1#TRMPBF is an indispensable component for designers and engineers looking to maintain system health and prevent damage due to voltage anomalies. Its robust feature set ensures that it can meet the stringent requirements of the most demanding applications.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess