EN
  • EN
  • DE

LTC3631EMS8E-5#PBF

Part No LTC3631EMS8E-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV 5V 0.1A 8MSOP / Conv DC-DC 4.5V to 45V Synchronous Step Down Single-Out 5V 0.1A Automotive 8-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 45V
Output Voltage 5V
Output Current 100mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 783531-LTC3631EMS8E-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3631EMS8E-5#PBF
Introduction Date April 28, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3631EMS8E-5#PBF CAD Model

Description

LTC3631EMS8E-5#PBF High Efficiency, Low Noise Step-Down DC/DC Converter

The LTC3631EMS8E-5#PBF is a versatile and compact step-down DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications requiring efficient power conversion. This high-performance module offers an input voltage range of 4.5V to 45V, making it suitable for systems with varying supply voltages, including automotive, industrial control, and telecommunications equipment.

One of the standout features of the LTC3631EMS8E-5#PBF is its ability to deliver a fixed output voltage of 5V, with an output current of up to 100mA. The device utilizes a high efficiency synchronous rectification topology, which ensures that power loss is minimized, resulting in excellent thermal performance and extended battery life in portable applications.

The converter operates at a constant frequency of 1.2MHz, allowing the use of small, low-cost capacitors and inductors while providing a low noise operation, which is crucial for sensitive RF and precision analog applications. Moreover, its low dropout operation ensures the output voltage remains regulated even when the input voltage approaches the output, further enhancing the efficiency.

For protection and reliability, the LTC3631EMS8E-5#PBF incorporates a range of features including overtemperature protection, and a robust short-circuit protection mechanism. This ensures the longevity and stability of both the converter and the overall system it powers.

The device is packaged in an MSOP-8 package, which is highly space-efficient and ideal for space-constrained applications. Additionally, the LTC3631EMS8E-5#PBF is designed for easy implementation into existing designs, with minimal external components required, simplifying the design process and accelerating time-to-market for products.

Overall, the LTC3631EMS8E-5#PBF from Linear Technology is a reliable and efficient solution for designers looking to implement a low-noise, high-efficiency power converter in their applications, with the added benefits of a wide input voltage range and robust protection features.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5684 $57.4104
13+ $7.8510 $102.0630
20+ $7.6057 $152.1140
28+ $7.3603 $206.0884
36+ $7.1150 $256.1400
48+ $6.3790 $306.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess