EN
  • EN
  • DE
  • IT

LTC2970IUFD#PBF

Part No LTC2970IUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CTRLR/MONITR 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Power Supply Controller/Monitor
Supply Voltage - Operating 4.5 V to 5.75 V
Operating Supply Current 3.7mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QFN (5x4)
Win Source Part Number 1062342-LTC2970IUFD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2970IUFD#PBF CAD Model

Description

Linear Technology LTC2970IUFD#PBF Product Overview

The LTC2970IUFD#PBF is a sophisticated dual-channel power supply manager with EEPROM, designed by Linear Technology to provide precise monitoring and control of power supply systems. This device offers a comprehensive solution for managing power supply voltages, currents, and sequencing in complex electronic systems such as servers, telecommunications equipment, and industrial applications.

Key Features

  • Dual I<sup>2C Power Supply Monitor and Margining Controller: The LTC2970IUFD#PBF is capable of monitoring two power supply outputs simultaneously, providing real-time feedback on each supply's voltage and current levels. It also allows for margining control, enabling the adjustment of power supply output voltages to verify system performance under different voltage conditions.
  • Integrated EEPROM: This device includes onboard EEPROM, allowing users to store configuration settings and fault records. This feature ensures that the power supply manager can retain critical information even when the power is removed, facilitating easy diagnosis and recovery from faults.
  • High Accuracy: The LTC2970IUFD#PBF boasts high accuracy in monitoring and controlling power supply voltages, ensuring that the system operates within its specified voltage range for optimal performance and reliability.
  • Programmable Fault Response: With the ability to program fault responses, this power supply manager can react to overvoltage, undervoltage, overcurrent, and overtemperature conditions in a predefined manner, protecting the system from potential damage.
  • Compact Package: Housed in a 24-lead QFN package, the LTC2970IUFD#PBF is designed for space-constrained applications, providing advanced power management capabilities without occupying significant board space.

Applications

The LTC2970IUFD#PBF is ideal for a range of applications that require precise power supply management and monitoring. Its versatility makes it suitable for use in:

  • Data centers and server farms
  • Telecommunications equipment
  • Industrial control systems
  • Networking hardware
  • Test and measurement instruments

With its advanced features and reliable performance, the LTC2970IUFD#PBF from Linear Technology is an essential component for managing complex power systems, ensuring stability and efficiency in high-performance electronic environments.

You May Also Be Interested in

ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess