Product Overview: LTC3105IDDPBF
The LTC3105IDDPBF is a high-efficiency, step-up DC/DC converter designed and manufactured by Linear Technology. This advanced power management IC is engineered to extract and manage the smallest amounts of power from low-voltage sources, making it an ideal solution for battery-powered systems, energy harvesting applications, and other scenarios where power is limited.
Key Features:
- Wide Input Voltage Range: The device is capable of operating from a voltage as low as 250mV, which is perfect for applications that utilize energy harvesting from photovoltaic cells, thermoelectric generators, or other low voltage sources.
- Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5.25V, which allows for versatility in powering a wide range of devices.
- High Conversion Efficiency: The LTC3105IDDPBF boasts up to 80% conversion efficiency, which is critical for preserving and making the most out of the available power.
- PowerPoint Control: The product includes Maximum Power Point Control (MPPC) capability, which is essential for optimizing the extraction of power from variable input sources such as solar cells.
- Integrated Low-Loss Full-Wave Bridge: This feature simplifies the design by reducing the number of external components required for rectification.
- Small Package: The device comes in a small, 10-lead (3mm x 3mm) DFN package, making it suitable for compact and space-constrained applications.
Applications:
The LTC3105IDDPBF is a versatile component that can be used in a wide array of applications. Some of these include:
- Energy harvesting systems
- Wireless sensors
- Portable and wearable electronics
- Remote monitoring
- Low-power IoT devices
With its ability to operate with minimal input power and its high efficiency, the LTC3105IDDPBF is an excellent choice for designers looking to extend the battery life of their products or to implement energy harvesting in their systems. Its robust feature set ensures that it can be adapted to a multitude of power management tasks in a variety of challenging environments.