EN
  • EN
  • DE

HL82572EI

Part No HL82572EI
Manufacturer Intel
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Mount Surface Mount
Number of Pins 256
RoHS Non-Compliant
Win Source Part Number 1062950-HL82572EI
Categories OEM Parts(F-I)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HL82572EI CAD Model

Description

The Intel HL82572EI is a Gigabit Ethernet Controller. It's designed to provide high-speed network connectivity for embedded systems, servers, and other applications requiring reliable and efficient data transmission over Ethernet networks. As an Ethernet controller, it handles the complex tasks of packet processing, media access control (MAC), and physical layer (PHY) interface.

Applications:

  • Embedded Systems: Used in embedded devices requiring network connectivity, such as industrial control systems, network appliances, and communication gateways.
  • Servers: Integrated into server motherboards to provide Gigabit Ethernet connectivity for network communication.
  • Networking Equipment: Employed in networking devices like switches and routers to handle data transmission.
  • Storage Devices: Utilized in Network Attached Storage (NAS) devices to provide network access to stored data.
  • Industrial Automation: Implemented in industrial automation equipment for real-time data communication and control.

Features:

  • Gigabit Ethernet Support: Compliant with the IEEE 802.3ab standard, supporting data transfer rates of up to 1 Gbps.
  • PCI Express Interface: Uses a PCI Express (PCIe) interface for high-bandwidth communication with the host system.
  • Integrated MAC and PHY: Combines the Media Access Control (MAC) and Physical Layer (PHY) functions into a single chip.
  • Advanced Power Management: Supports power-saving features to reduce energy consumption.
  • Quality of Service (QoS): Implements QoS mechanisms to prioritize network traffic and ensure reliable data delivery.

Benefits:

  • High-Speed Connectivity: Provides Gigabit Ethernet performance for fast and efficient network communication.
  • Reduced System Cost: Integrated MAC and PHY reduces the number of components required, lowering overall system cost.
  • Lower Power Consumption: Advanced power management features minimize energy usage.
  • Improved Network Performance: QoS support ensures reliable and prioritized data delivery.
  • Simplified Integration: PCIe interface simplifies integration with host systems.

Additional Details:

The HL82572EI typically includes features like checksum offload, TCP segmentation offload (TSO), and large send offload (LSO) to improve network performance and reduce CPU load. It usually supports various operating systems, including Windows and Linux, and requires appropriate drivers for proper operation. Power consumption and operating temperature ranges are crucial factors when designing it into embedded systems. Detailed technical specifications, including voltage requirements, pinout diagrams, and register descriptions, are available in the Intel datasheet for the HL82572EI.

You May Also Be Interested in

Dell
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess