EN
  • EN
  • DE

LTC3106EUDC#PBF

Part No LTC3106EUDC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST PROG 0.3A 20QFN / Conv DC-DC -0.3V to 6V Non-Inv/Inv/Step Up/Step Down Single-Out 1.8V/2.2V/3.3V/5V 0.3A 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Programmable
Number of Outputs 1
Input Voltage MIN 0.85V
Voltage Input MAX 6V
Output Voltage 1.8V, 2.2V, 3.3V, 5V
Output Current 300mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x4)
Win Source Part Number 783222-LTC3106EUDC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3106
Introduction Date November 19, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3106EUDC#PBF CAD Model

Description

The LTC3106EUDC#PBF is a highly versatile energy harvesting product designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This advanced power management IC is specifically tailored for low power applications, enabling the collection and storage of energy from a variety of sources such as solar cells, thermoelectric generators, and vibration-based energy harvesters.

Key Features

  • Wide Input Voltage Range: The device can operate with input voltages as low as 225mV, making it suitable for use with low-voltage energy sources.
  • Integrated Maximum Power Point Control (MPPC): This feature optimizes the energy extraction from various harvesters, especially important for solar applications where the MPP can vary with light conditions.
  • Multiple Output Configurations: The LTC3106EUDC#PBF provides a regulated output voltage, an LDO output, and can charge a storage element such as a supercapacitor or a rechargeable battery.
  • Power Good Output: This output indicates when the regulated output is within a specified voltage window, which is essential for managing downstream loads.
  • Low Quiescent Current: The IC has a very low quiescent current, which is critical for maximizing the efficiency in power-sensitive applications.

Applications

The LTC3106EUDC#PBF is ideal for a range of energy-conscious and remote applications, including:

  • Wireless Sensor Networks
  • Energy Harvesting Systems
  • Remote Monitoring
  • Portable and Wearable Electronics
  • Industrial Monitoring Systems

Product Specifications

The LTC3106EUDC#PBF comes in a compact, 20-lead (4mm × 4mm) QFN package, which is RoHS compliant and designed for space-constrained applications. Its performance is characterized by high efficiency, robust operation, and a broad temperature range, making it a reliable choice for designers looking to integrate energy harvesting capabilities into their products.

With its advanced features and Linear Technology's reputation for high-quality, precision-engineered products, the LTC3106EUDC#PBF is an excellent choice for developers looking to enhance the energy efficiency and autonomy of their electronic devices.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess