EN
  • EN
  • DE

LTC3206EUF#TRPBF

Part No LTC3206EUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 400MA 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 11
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 4.5V
Channel Output Current 400mA
Frequency 960kHz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 303274-LTC3206EUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3206EUF#TRPBF CAD Model

Description

Linear Technology LTC3206EUF#TRPBF LED Driver

The LTC3206EUF#TRPBF is a highly efficient, charge pump-based, constant-current LED driver from Linear Technology, designed to drive up to six LEDs with matched current. This product is specifically tailored for portable applications, where power efficiency and compact size are critical considerations.

With an input voltage range of 2.9V to 4.5V, the LTC3206EUF#TRPBF is ideal for single-cell Li-Ion battery-powered devices, such as smartphones, tablets, digital cameras, and other handheld gadgets. The driver ensures a consistent brightness level for LEDs by providing a constant current up to 30mA per LED channel, which can be adjusted via an external resistor.

The LTC3206EUF#TRPBF incorporates an internal 1x/1.5x/2x mode charge pump that optimizes efficiency based on the LED forward voltage requirements in comparison to the input voltage. This allows for efficient operation, regardless of battery voltage fluctuations, ensuring consistent LED performance and maximizing battery life.

Featuring a low-profile (3mm x 3mm) QFN package, this LED driver is designed to occupy minimal board space, making it an excellent choice for space-constrained applications. Additionally, the device includes built-in soft-start capability to limit inrush current during startup, which contributes to the extended lifespan of the battery and LEDs.

Other notable features of the LTC3206EUF#TRPBF include internal thermal protection, which prevents the device from overheating, and a shutdown mode that reduces the quiescent current to less than 1µA, further conserving battery life when the LEDs are not in use.

For design flexibility, the LTC3206EUF#TRPBF provides 1MHz fixed-frequency operation, allowing the use of small external components. The device also supports continuous and pulsed LED current modes, which can be useful for creating flashing effects or for reducing average power consumption.

In summary, the LTC3206EUF#TRPBF from Linear Technology is a versatile, high-performance LED driver that offers an ideal solution for portable applications where efficient power management and space savings are essential.

You May Also Be Interested in

Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4422 $52.0954
17+ $6.1064 $103.8088
26+ $5.9156 $153.8056
35+ $5.7247 $200.3645
46+ $5.5339 $254.5594
61+ $4.9614 $302.6454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,585 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess