EN
  • EN
  • DE

LTC3406BES5-1.5

Part No LTC3406BES5-1.5
Manufacturer Linear Technology
Description 1.5MHz, 600mA Synchronous Step-Down Regulator in ThinSOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208714-LTC3406BES5-1.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3406BES5-1.5 CAD Model

Description

Overview of LTC3406BES5-1.5

The LTC3406BES5-1.5 is a high-efficiency, monolithic synchronous buck regulator from Linear Technology designed to deliver 1.5V output from a wide input voltage range. This compact and powerful regulator is ideal for portable power devices, including handheld equipment, where energy efficiency and space are critical considerations.

Key Features

  • Output Voltage: Fixed at 1.5V, suitable for low-voltage digital circuits.
  • Input Voltage Range: 2.5V to 5.5V, allowing for a variety of power sources, including single-cell lithium-ion batteries.
  • Output Current: Capable of delivering up to 600mA, making it suitable for a wide range of applications.
  • High Efficiency: Up to 96% efficiency, minimizing power loss and heat generation.
  • Low Quiescent Current: Only 20µA during operation and less than 1µA in shutdown, extending battery life in portable applications.
  • No Schottky Diode Required: Internal synchronous rectification provides improved efficiency without the need for an external diode.
  • High Switching Frequency: 1.5MHz operation allows the use of small surface-mount inductors and capacitors, saving board space and reducing noise.
  • Thermal Protection: Internal thermal shutdown with hysteresis protects the device under high temperature conditions.
  • Small Package: Available in a tiny ThinSOT package, ideal for space-constrained applications.

Applications

The LTC3406BES5-1.5's combination of low voltage operation, high efficiency, and compact size makes it an excellent choice for a variety of applications, including:

  • Portable Media Players
  • Mobile Phones
  • Digital Cameras
  • PDAs and Handheld Computers
  • Wireless and DSL Modems
  • GPS Receivers

Conclusion

In summary, the LTC3406BES5-1.5 from Linear Technology is a versatile and efficient solution for modern portable electronics. Its high efficiency, low quiescent current, and compact package make it an ideal choice for designers looking to optimize power management in their products.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess