EN
  • EN
  • DE

LTC3424EMS#TRPBF

Part No LTC3424EMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 0.5V
Voltage Input MAX 5.5V
Output Voltage 1.5V
Output Voltage MAX 5.5V
Output Current 2A (Switch)
Frequency - Switching Up to 3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 746990-LTC3424EMS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3424
Introduction Date April 04, 2002
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC3424EMS#TRPBF CAD Model

Description

LTC3424EMS#TRPBF - High-Efficiency, 1MHz Synchronous Step-Up DC/DC Converter

The LTC3424EMS#TRPBF is a high-performance, synchronous step-up DC/DC converter manufactured by Linear Technology, now part of Analog Devices, designed to cater to a wide range of applications requiring efficient power conversion. This component is particularly well-suited for portable devices due to its high efficiency, compact size, and ability to operate from a single-cell lithium-ion battery or multiple alkaline/NiMH cells.

At the heart of the LTC3424EMS#TRPBF is a 1MHz fixed frequency PWM (Pulse Width Modulation) controller that drives two N-channel MOSFET switches. This high switching frequency allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design. The device can deliver output voltages up to 5.5V from an input voltage range of 1.5V to 4.5V, making it incredibly versatile for different input sources and output requirements.

The LTC3424EMS#TRPBF also features a Burst Mode® operation that significantly improves efficiency at light loads, leading to extended battery life in portable applications. When the load current falls below a preset threshold, the converter enters a low-power mode, reducing quiescent current and maintaining high efficiency over a wide range of load currents.

Protection features are also embedded in the LTC3424EMS#TRPBF to ensure the longevity and reliability of the converter. These include overvoltage protection, which guards the device against output overvoltage conditions, and thermal shutdown, which prevents damage from overheating. Additionally, the device has a low-battery detector that signals when the input voltage falls below a programmable threshold, alerting the system to a potential power failure.

The LTC3424EMS#TRPBF comes in a compact 10-lead MSOP package, which is ideal for space-constrained applications. With its robust feature set and high efficiency, this converter is an excellent choice for designers looking to optimize power management in handheld devices, medical equipment, and other portable electronics.

Overall, the LTC3424EMS#TRPBF from Linear Technology is a powerful, efficient, and versatile solution for modern power conversion challenges, providing the performance and reliability required for cutting-edge portable applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2881 $58.3048
20+ $5.9806 $119.6120
30+ $5.7935 $173.8050
42+ $5.6064 $235.4688
54+ $5.4193 $292.6422
72+ $4.8591 $349.8552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess