Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.6V
Maximum Input Voltage 4.5V
Nominal Output Voltage (Min/Fixed) 1.6V
Maximum Output Voltage 5.25V
Output Current 2A (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 090557-LTC3428EDD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LTC3428
Introduction Date August 30, 2004
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LTC3428EDD CAD Model

Description

The LTC3428EDD from Linear Technology is a versatile, high-efficiency, synchronous step-down DC/DC converter. Designed to meet the stringent power requirements of modern portable devices, this compact converter is housed in a small 10-lead DFN package with a 3mm x 3mm footprint, making it an excellent choice for space-constrained applications.

With an input voltage range of 2.5V to 5.5V, the LTC3428EDD is ideal for single-cell Li-Ion or multi-cell alkaline/NiMH applications, as well as for power sources such as wall adapters and USB ports. Its output voltage is adjustable from 0.6V to V<sub>IN, allowing for a wide range of output voltages to accommodate various devices and applications.

The LTC3428EDD boasts an impressive efficiency of up to 96%, thanks to its low R<sub>DS(ON) internal switches. This high efficiency is maintained across a broad range of output currents, contributing to extended battery life in portable applications. The device can deliver up to 600mA of continuous output current at voltages as low as 0.6V, ensuring reliable performance for high-demand applications.

Featuring a constant frequency, current mode architecture, the LTC3428EDD provides excellent line and load regulation. Its high switching frequency of up to 2.25MHz allows the use of small, low-cost capacitors and inductors, further minimizing the solution footprint. Moreover, the device includes a user-selectable Burst Mode® operation, which significantly reduces quiescent current during light loads, thus improving battery life.

Additional features of the LTC3428EDD include internal soft-start to limit inrush current during startup, a power good output voltage monitor, thermal shutdown, and overcurrent protection. These integrated features ensure a safe and robust power solution for a wide array of portable electronics, such as PDAs, smartphones, digital cameras, and other handheld devices.

In summary, the LTC3428EDD from Linear Technology is a high-performance, feature-rich step-down converter that offers a compact, efficient, and flexible solution for powering the next generation of portable devices.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3.3V 800MA 8MSOP
Need more? Email Us
ECAD model for MCP1642B-33I/MS
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB
Texas Instruments
IC REG BUCK ADJ 2.5A 16DSBGA
Lowest to $2.6078
ECAD model for TPS62366BYZHT
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
Texas Instruments
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852XMXA-0.8/NOPB
Microchip Technology
IC REG BOOST ADJ 350MA 8DFN
Lowest to $1.9944
ECAD model for MCP1640D-I/MC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5193 $58.6737
21+ $5.3492 $112.3332
33+ $5.1820 $171.0060
45+ $5.0149 $225.6705
58+ $4.8477 $281.1666
78+ $4.3463 $339.0114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,488 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention