The JS28F256J3D95 is a 256-Megabit (Mb) NOR Flash memory device manufactured by Intel. It is organized as 32M x 8 or 16M x 16, offering high-performance read/write capabilities for embedded applications. This device is designed for high-density, high-performance systems requiring non-volatile storage solutions.
Applications:
- Embedded systems requiring firmware storage
- Networking equipment for configuration data storage
- Industrial control systems for program storage
- Medical devices for storing critical data
- Automotive applications for boot code and application storage
Features:
- 256-Megabit (32M x 8/16M x 16) NOR Flash Memory
- Asynchronous Read/Write operations
- High-performance: fast page access times
- Supports common flash interface (CFI)
- Wide operating voltage range
- Advanced sector protection features
- Low power consumption
- Industry-standard packaging for easy integration
Benefits:
- Provides reliable non-volatile storage for critical data and code.
- Enables fast system boot-up and application execution due to high read speeds.
- Offers flexibility with byte and word-wide read/write operations.
- Simplifies system design and integration with industry-standard interface.
- Enhances system security with sector protection features preventing unauthorized access or modification.
- Reduces power consumption, making it suitable for battery-powered applications.
- Extends product lifespan through robust error management and endurance.
Additional Details:
The JS28F256J3D95 operates over a specified voltage range, typically 2.7V to 3.6V. It includes features such as sector protection to prevent accidental erasure or programming of critical data. It also supports various power-saving modes to minimize power consumption in standby or idle states. This memory device is available in different package options to suit a variety of board layouts and system requirements. Its endurance is rated for a specified number of program/erase cycles per sector, ensuring long-term reliability.