The LTC3430EFE, designed by Linear Technology, is a robust and high-performance active power factor correction (PFC) controller. This advanced integrated circuit is engineered to deliver a power factor close to unity, which is essential for efficient power delivery in a wide range of applications including industrial systems, consumer electronics, and communication infrastructure.
Key Features
- High Power Factor: Achieves near-unity power factor, reducing harmonic distortion in the electrical system and improving energy efficiency.
- Wide Input Voltage Range: Operates effectively across a broad range of input voltages, making it versatile for various global power standards.
- Low Harmonic Distortion: Minimizes total harmonic distortion (THD), ensuring compliance with international power quality standards.
- High Efficiency: Designed to maintain high efficiency levels, which leads to reduced heat generation and enhanced system reliability.
Applications
The LTC3430EFE is suitable for numerous applications that require efficient power factor correction. This includes:
- AC/DC Power Supplies
- Power Adapters for Laptops and Other Portable Devices
- LED Lighting Systems
- Telecom Power Supplies
- Flat Panel Displays and TVs
Product Specifications
Parameter
Value
Package Type
16-Lead TSSOP
Operating Temperature
-40°C to 85°C
Switching Frequency
Up to 500kHz
The LTC3430EFE is designed not only to meet the rigorous demands of modern electronic equipment but also to facilitate easy implementation into a variety of power systems. Its compact form factor, combined with Linear Technology's reputation for quality and performance, makes it a preferred choice for designers looking to enhance power efficiency and meet regulatory standards.