EN
  • EN
  • DE

LTC3447EDD#PBF

Part No LTC3447EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC 10DFN / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Single-Out 0.669V to 2.05V 0.6A 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 0.69V
Output Voltage MAX 2.05V
Output Current 600mA
Frequency - Switching 160kHz ~ 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783365-LTC3447EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3447
Introduction Date June 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3447EDD#PBF CAD Model

Description

Linear Technology LTC3447EDD#PBF

The LTC3447EDD#PBF is a highly efficient, synchronous buck-boost DC/DC converter from Linear Technology, a company known for its high-performance analog integrated circuits. This versatile component is designed to provide a stable output voltage from a varying input supply, making it perfect for battery-powered applications where the input voltage can fluctuate above and below the output voltage.

Key Features:

  • Wide Input Voltage Range: The LTC3447EDD#PBF operates from an input voltage range of 1.6V to 5.5V, accommodating a variety of power sources, from single-cell Li-Ion batteries to multi-cell alkaline/NiMH batteries or regulated 5V supplies.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.5V to 5.25V, allowing for a broad range of power requirements for different electronic devices.
  • High Efficiency: With its internal, low RDS(ON) switches, the converter provides up to 96% efficiency, minimizing power loss and heat generation, which is critical for maximizing battery life in portable applications.
  • Compact Design: The LTC3447EDD#PBF comes in a small 10-lead DFN package (3mm x 3mm) with a low profile, suitable for space-constrained applications.
  • No RSENSE: The device operates without the need for a sense resistor, reducing the overall component count and simplifying the circuit design.
  • Burst Mode® Operation: It features a proprietary Burst Mode operation that enhances efficiency at light loads, further extending battery life when the device is in standby or in low power consumption modes.

Applications:

The LTC3447EDD#PBF is ideal for a range of portable devices where energy efficiency and space are of paramount importance. These applications include:

  • Handheld Instruments
  • Medical Devices
  • Wireless Transmitters and GPS Devices
  • Portable Media Players
  • Multi-Cell Battery Regulators

With its robust feature set and Linear Technology's reputation for quality, the LTC3447EDD#PBF is a reliable choice for designers seeking a flexible power management solution for their next-generation portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4958 $62.4790
10+ $10.2530 $102.5300
16+ $9.9326 $158.9216
21+ $9.6122 $201.8562
27+ $9.2918 $250.8786
37+ $8.3305 $308.2285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess