EN
  • EN
  • DE

LTC3459EDCB#TRPBF

Part No LTC3459EDCB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 60MA SYNC 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 10V (Switch)
Output Current 60mA (Switch)
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN (2x3)
Win Source Part Number 110559-LTC3459EDCB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3459EDCB#TRPBF CAD Model

Description

Introducing the LTC3459EDCB#TRPBF from Linear Technology

The LTC3459EDCB#TRPBF is a high-efficiency, synchronous, step-up DC/DC converter designed to meet the rigorous power demands of portable electronics. This powerful component from Linear Technology is engineered to provide a compact and efficient power management solution, making it an ideal choice for battery-powered devices such as handheld instruments, medical devices, and wireless transmitters.

Encased in a tiny 6-lead DFN package, the LTC3459EDCB#TRPBF boasts an impressive set of features that make it a versatile player in the world of power conversion. With a wide input voltage range of 0.5V to 5V, it can easily accommodate the fluctuating power levels of single or multiple battery cells, ensuring a stable output even as the battery voltage declines.

The converter is capable of delivering up to 1.4W output power, with an output voltage that is adjustable up to 5.25V, making it highly adaptable to the needs of various circuits. Its high switching frequency of 1.2MHz allows for the use of small, low-cost capacitors and inductors, minimizing the overall footprint on the PCB and reducing BOM costs.

Efficiency is a critical aspect of any power converter, and the LTC3459EDCB#TRPBF does not disappoint. Thanks to its synchronous rectification and low quiescent current, it achieves efficiency levels up to 94%, which not only conserves battery life but also minimizes heat generation. Additionally, the device features a Burst Mode® operation that further reduces quiescent current during light loads, thereby extending battery runtime in portable applications.

The LTC3459EDCB#TRPBF also includes a range of protective features to ensure reliable operation under various conditions. These include over-temperature protection, over-voltage protection, and a low-battery detection that signals when the battery voltage falls below a programmable threshold. This comprehensive protection suite helps safeguard both the power converter and the end device from potential damage due to abnormal operating conditions.

In summary, the LTC3459EDCB#TRPBF from Linear Technology is a high-performance, feature-rich step-up converter that is perfect for designers looking to optimize power efficiency and space in their portable electronic devices. Its small form factor, coupled with its robust feature set, makes it a smart choice for a wide range of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess