EN
  • EN
  • DE
  • IT

LTC3524EUF#PBF

Part No LTC3524EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC TFT BIAS SUPPLY ADJ 24-QFN / LED Driver 8 Segment 4000uA Supply Current 24-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications LCD Display
Operating Supply Voltage 2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 783380-LTC3524EUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3524
Introduction Date February 11, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3524EUF#PBF CAD Model

Description

The LTC3524EUF#PBF is a versatile, high-efficiency, multi-output power converter from Linear Technology, designed to cater to the demanding power requirements of portable devices. This integrated circuit is housed in a compact 24-lead QFN package, making it an ideal choice for space-constrained applications.

Key Features

  • Multiple Output Channels: The device features dual high voltage 2A buck regulators and dual low voltage 1A buck regulators, providing a flexible power management solution for a variety of multi-rail systems.
  • Wide Input Voltage Range: With an input range of 2.5V to 5.5V, the LTC3524 is suitable for single-cell Li-Ion/Polymer or multi-cell alkaline/NiMH applications.
  • High Efficiency: The synchronous rectification topology of the buck regulators ensures high efficiency, which is crucial for maximizing battery life in portable devices.
  • Independent Enable Pins: Each regulator has an independent enable pin, allowing for precise control over power sequencing and power saving during idle periods.
  • Adjustable Switching Frequency: The switching frequency can be programmed up to 2MHz, enabling the use of small, low-profile inductors and capacitors to minimize the solution footprint.
  • Integrated Soft-Start: Soft-start capability is provided to prevent inrush current at startup, contributing to the device's reliability and longevity.
  • Over-Temperature Protection: The LTC3524 includes over-temperature protection, safeguarding the device and system from thermal damage.

Applications

The LTC3524EUF#PBF is well-suited for a wide range of portable and compact electronic applications, including:

  • Handheld Instruments
  • GPS Devices
  • Medical Devices
  • Wireless Modems
  • Portable Media Players
  • Multi-Function Printers

With its comprehensive feature set and compact form factor, the LTC3524EUF#PBF from Linear Technology is an excellent choice for designers looking to optimize power efficiency and extend battery life in their next-generation portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC CAPACITOR CHRG 20-QFN
Lowest to $15.8405
Maxim Integrated
MAX4842 OVERVOLTAGE-PROTECTION C / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $3.0788
Maxim Integrated
LOW-IQ PMICS WITH DYNAMIC CORE
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $2.9249
Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $1.5071
Analog Devices Inc.
IC POWER/CURRENT MONITOR 12DFN
Lowest to $2.4572
Maxim Integrated
POWER SUPPLY SUPPORT CIRCUIT, FI
Lowest to $2.2353
Analog Devices Inc.
IC POWER/CURRENT MONITOR 12DFN
Lowest to $2.9393
Maxim Integrated
FEEDBACK INTEGRATOR
Lowest to $2.5756

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5160 $57.8680
55+ $2.0644 $113.5420
85+ $1.9999 $169.9915
116+ $1.9354 $224.5064
150+ $1.8708 $280.6200
201+ $1.6773 $337.1373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess