EN
  • EN
  • DE

LTC3526EDC#TRMPBF

Part No LTC3526EDC#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LTC3526 - 500MA 1 MHZ SYNCHRONOU / Boost Switching Regulator IC Positive Adjustable 1.6V 1 Output 500mA (Switch) 6-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Linear Technology
Package Bulk
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1V
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 1.6V
Voltage - Output (Max) 5.25V
Current - Output 500mA (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Other Names ANALINLTC3526EDC#TRMPBF,2156-LTC3526EDC#TRMPBF
Standard Package 1
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249837-LTC3526EDC#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3526EDC#TRMPBF CAD Model

Description

Overview of LTC3526EDC#TRMPBF

The LTC3526EDC#TRMPBF from Linear Technology is a high-efficiency, synchronous step-up DC/DC converter specifically designed for powering low voltage applications. It is ideal for portable devices due to its compact size and efficient power conversion capabilities.

Key Features

  • Input Voltage Range: The device operates from a 0.85V start-up voltage, making it suitable for single-cell, multi-cell, or Li-Ion/Polymer battery-powered applications. It can maintain operation down to 0.5V after start-up.
  • Adjustable Output Voltage: The output voltage can be adjusted up to 5.25V, which allows flexibility across different applications and ensures compatibility with a variety of peripherals and microcontrollers.
  • High Efficiency: With efficiencies up to 94%, this converter minimizes battery drain, extending the operating life of battery-powered devices.
  • Low Quiescent Current: The LTC3526EDC#TRMPBF features a low quiescent current of only 7µA, further enhancing its suitability for battery-powered applications where power conservation is crucial.
  • Integrated Synchronous Rectification: The inclusion of synchronous rectification means that the converter offers lower power loss and higher efficiency, especially important at lower output voltages.
  • Compact Package: The device comes in a small 6-pin DFN package with a low profile, making it an excellent choice for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown protection, which safeguards the device and the application from damage due to excessive heat.

Applications

The LTC3526EDC#TRMPBF is versatile and can be used in a wide range of applications, including:

  • Wireless Mice
  • Medical Devices
  • Handheld Instruments
  • MP3 Players
  • Portable Media Players
  • Energy Harvesting
  • Backup Power Supplies

Conclusion

In summary, the LTC3526EDC#TRMPBF by Linear Technology is a highly efficient, versatile step-up converter that is perfect for a multitude of portable applications where space is at a premium and energy efficiency is paramount. Its wide input voltage range, high efficiency, and compact form factor make it an excellent choice for designers looking to maximize battery life while maintaining performance in their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess