EN
  • EN
  • DE

LTC3530EDD

Part No LTC3530EDD
Manufacturer Linear Technology
Description Wide Input Voltage Synchronous Buck-Boost DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208783-LTC3530EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3530EDD CAD Model

Description

Linear Technology's LTC3530EDD Step-Up/Step-Down Converter

The LTC3530EDD is a versatile synchronous buck-boost DC/DC converter from Linear Technology, designed to provide a stable and efficient power supply for a wide range of applications. Its unique capability to step up or step down input voltages makes it an ideal choice for systems with varying power requirements. The LTC3530EDD operates from an input voltage range of 1.8V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as for power sources such as wall adapters and USB ports.

This converter comes in a compact 10-lead DFN package with a low profile of only 0.75mm, which is excellent for space-constrained applications. The LTC3530EDD integrates switches with a robust 1.2A current limit, providing sufficient power for moderate to high-load circuits. Its fixed frequency, current mode architecture delivers low noise operation, which is crucial for sensitive RF and audio applications.

The LTC3530EDD also features a Burst Mode operation that ensures high efficiency at low output currents, thereby extending battery life in portable devices. For noise-sensitive applications, the converter can be synchronized to an external clock through the SYNC pin, eliminating interference with other system components.

Thermal protection is built into the LTC3530EDD, safeguarding the device and the system from potential overheating. Other notable features include a low shutdown current of under 1µA, which contributes to energy conservation when the device is in standby mode.

Overall, the LTC3530EDD is a powerful and efficient solution for designers looking to create a reliable power supply in their next project. Its ability to automatically transition between buck and boost modes ensures a consistent output voltage even when the input voltage varies above or below the output. Whether it's for handheld devices, GPS units, or other portable electronics, the LTC3530EDD is engineered to meet the demands of modern battery-operated systems.

For detailed specifications, application circuits, and typical performance characteristics, designers should refer to the official datasheet and design resources provided by Linear Technology.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5563 $52.6689
7+ $14.4052 $100.8364
11+ $13.9550 $153.5050
15+ $13.5049 $202.5735
20+ $13.0547 $261.0940
26+ $11.7042 $304.3092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 482 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess