LTC3537EUD#TRPBF - Integrated Synchronous Buck-Boost DC/DC Converter
The LTC3537EUD#TRPBF is a high-performance, integrated synchronous buck-boost DC/DC converter produced by Linear Technology, which is now part of Analog Devices. This versatile power management IC is designed to provide a stable and efficient voltage output from a wide range of input voltages, making it ideal for battery-powered applications where the input voltage may vary above and below the output voltage.
Key Features:
- Wide Input Voltage Range: Capable of operating from an input voltage range of 1.8V to 5.5V, this converter accommodates a variety of power sources, including single-cell lithium-ion batteries.
- Adjustable Output Voltage: The output voltage is adjustable from 1.8V to 5.25V, allowing for flexibility in different design requirements.
- High Efficiency: Its synchronous rectification design ensures high efficiency, which is critical for maximizing battery life in portable applications.
- Low Quiescent Current: The LTC3537EUD#TRPBF features a low quiescent current, further improving its efficiency and making it suitable for always-on applications.
- Multiple Operating Modes: It offers Burst Mode® operation for light load conditions, providing additional power savings.
- Integrated Switches: The device includes internal switches, reducing the need for external components and simplifying the design process.
- Compact Package: Housed in a 16-lead QFN package, it is designed for space-constrained applications.
- Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliability in a wide range of environments.
Applications:
The LTC3537EUD#TRPBF is suitable for a broad array of applications, particularly where the input voltage can fluctuate significantly. These include:
- Handheld Devices
- Portable Medical Equipment
- Wireless Modems
- GPS Receivers
- Energy Harvesting Systems
In conclusion, the LTC3537EUD#TRPBF from Linear Technology is an efficient, flexible, and compact solution for managing power in a wide range of electronic devices. Its ability to automatically transition between buck and boost modes makes it an essential component for maintaining a stable voltage supply in dynamically changing power environments.