EN
  • EN
  • DE

LTC3544BEUD#PBF

Part No LTC3544BEUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ QD SYNC 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 4
Minimum Input Voltage 2.25V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5.5V
Output Current 100mA, 200mA(2), 300mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 1062649-LTC3544BEUD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3544BEUD#PBF CAD Model

Description

LTC3544BEUD#PBF - High Efficiency, Quad DC/DC Converter

The LTC3544BEUD#PBF is a versatile and efficient quad DC/DC converter integrated circuit from Linear Technology, designed to cater to a wide range of power supply requirements in modern electronic devices. This high-performance chip offers four independent switching regulator channels, making it an ideal solution for portable, battery-operated equipment where power efficiency and board space are critical considerations.

Key Features:

  • Quad Channel Output: This device features four independent DC/DC converters, which can be configured to provide different output voltages, thus reducing component count and simplifying power supply design.
  • High Efficiency: With its high switching frequencies and low quiescent current, the LTC3544BEUD#PBF maximizes battery life by reducing power losses, making it suitable for power-sensitive applications.
  • Adjustable Output Voltage: Each channel's output voltage can be individually adjusted using external resistors, providing the flexibility to meet various voltage requirements.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.25V to 5.5V, accommodating multiple battery chemistries and configurations.
  • Compact Package: Housed in a 20-lead QFN package, the LTC3544BEUD#PBF offers a compact footprint that is ideal for space-constrained applications.

Applications:

The LTC3544BEUD#PBF is well-suited for a variety of applications, including:

  • Handheld devices
  • Portable medical equipment
  • Wireless modems and network cards
  • GPS receivers
  • Digital cameras and audio devices

Performance and Quality:

Linear Technology, known for its commitment to high-quality and performance, ensures that the LTC3544BEUD#PBF meets stringent standards. With features such as over-temperature protection and low dropout operation, this product is designed to provide reliable and consistent performance under a range of environmental and operating conditions.

Conclusion:

The LTC3544BEUD#PBF from Linear Technology is a powerful and efficient solution for designers looking to streamline their power supply design with a multi-channel, adjustable, and high-efficiency DC/DC converter. Its compact size, combined with its robust feature set, makes it an excellent choice for a wide array of portable applications where power efficiency and space are of paramount importance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9428 $59.7140
11+ $9.7992 $107.7912
16+ $9.4930 $151.8880
22+ $9.1868 $202.1096
29+ $8.8805 $257.5345
38+ $7.9619 $302.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess