EN
  • EN
  • DE

LTC3569EUDC#PBF

Part No LTC3569EUDC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ TRPL SYNC 20QFN / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Triple-Out 0.6V to 5.5V 1.2A/0.6A/0.6A 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 3
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 0.425V
Output Voltage MAX 5.5V
Output Current 600mA, 1.2A
Frequency - Switching 2.25MHz, 1MHz ~ 3MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x4)
Win Source Part Number 783442-LTC3569EUDC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3569
Introduction Date January 05, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3569EUDC#PBF CAD Model

Description

Product Overview: LTC3569EUDC#PBF

The LTC3569EUDC#PBF is a high-performance, triple-output, synchronous buck regulator from Linear Technology. It is designed to provide efficient power management for portable devices and space-constrained applications. The device integrates three independent step-down regulators in a compact 3mm x 3mm QFN package, making it an ideal solution for modern electronics where board space is at a premium.

Each of the three regulators can deliver up to 1A of continuous output current with high efficiency, thanks to its low RDS(ON) internal switches. The operating input voltage range is broad, from 2.5V to 5.5V, which allows for flexibility in various power supply designs. This range is suitable for single-cell Li-Ion/Polymer batteries, multi-cell alkaline/NiMH batteries, or other standard power sources.

The LTC3569EUDC#PBF features a selectable switching frequency, which can be set from 1MHz to 3MHz via an external resistor. This high-frequency switching capability enables the use of small, low-cost capacitors and inductors, further reducing the overall solution size. Additionally, the device offers a Burst Mode® operation, which provides high efficiency at low output currents, thereby extending battery life in portable applications.

The regulators have independent enable pins, allowing for individual control of each channel. This feature provides designers with the flexibility to power down individual regulators to save power when specific functions of the application are not in use. Moreover, the LTC3569EUDC#PBF has built-in soft-start capability to limit inrush current during startup, which is critical in preventing damage to the battery or the power source.

Protection features are also embedded in the device, including over-temperature protection, over-current protection, and short-circuit protection, ensuring reliable operation under adverse conditions. With its robust feature set and compact design, the LTC3569EUDC#PBF is an excellent choice for powering FPGAs, DSPs, microprocessors, and other high-performance integrated circuits that require multiple supply voltages.

To summarize, the LTC3569EUDC#PBF from Linear Technology is a versatile, efficient, and space-saving power management solution ideal for a wide range of portable and compact electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1574 $52.6296
10+ $10.7958 $107.9580
15+ $10.4585 $156.8775
20+ $10.1211 $202.4220
26+ $9.7837 $254.3762
35+ $8.7716 $307.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,584 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess