EN
  • EN
  • DE

LTC3603EUF#PBF

Part No LTC3603EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A SYNC 20QFN / Conv DC-DC 4.5V to 15V Synchronous Step Down Single-Out 0.6V to 14.5V 2.5A 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 15V
Output Voltage 0.6V
Output Voltage MAX 14.5V
Output Current 2.5A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 783468-LTC3603EUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3603
Introduction Date January 15, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3603EUF#PBF CAD Model

Description

Linear Technology's LTC3603EUF#PBF: High-Performance, Synchronous Buck Regulator

The LTC3603EUF#PBF is a high-efficiency, synchronous monolithic step-down buck regulator from Linear Technology, a brand of Analog Devices. This compact and feature-rich component is designed to deliver continuous output currents up to 3A with a wide input voltage range of 4V to 15V, making it an ideal power solution for a diverse array of applications, including portable devices, industrial equipment, and distributed power systems.

One of the key features of the LTC3603EUF#PBF is its ability to maintain high efficiency across a broad range of load currents. This is achieved through its current mode operation and internal switches with low on-resistance. The peak efficiency of this device can reach up to 95%, which helps in reducing power loss and improving system performance.

The LTC3603EUF#PBF offers a versatile and adjustable output voltage range from 0.6V to 5.5V, which can be set by external resistors. This flexibility allows designers to tailor the output voltage to specific requirements, accommodating a variety of low voltage processors and I/O rails.

Additional features of this regulator include a fixed frequency operation that can be selected between 500kHz and 4MHz, allowing the use of small surface mount inductors and capacitors to minimize the solution footprint. Moreover, the LTC3603EUF#PBF incorporates a selectable Burst Mode® operation, which enhances its efficiency at light loads, and a forced continuous mode for applications sensitive to noise.

For protection and reliability, the LTC3603EUF#PBF includes over-temperature protection, overvoltage protection, and a power good signal. These features ensure the device operates within safe parameters and provides system feedback for monitoring purposes.

The LTC3603EUF#PBF is available in a compact 24-lead QFN package, which is suitable for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for engineers looking for a high-performance power management solution.

Overall, the LTC3603EUF#PBF regulator from Linear Technology combines efficiency, flexibility, and reliability, making it a top choice for modern electronic designs that require a compact and efficient power delivery system.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4214 $51.3712
17+ $6.0072 $102.1224
26+ $5.8000 $150.8000
38+ $5.3857 $204.6566
49+ $5.1786 $253.7514
61+ $4.9715 $303.2615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess