EN
  • EN
  • DE
  • IT

LTC3615IUF-1#PBF

Part No LTC3615IUF-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL SYNC 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.25V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 3A
Frequency - Switching 400kHz to 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 24-QFN-EP (4x4)
Win Source Part Number 1062797-LTC3615IUF-1#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3615IUF-1#PBF CAD Model

Description

The LTC3615IUF-1#PBF from Linear Technology is a high-performance, monolithic synchronous step-down DC/DC converter that delivers up to 3A of continuous output current. This versatile component operates from a 2.25V to 5.5V input voltage range, making it suitable for a wide array of applications, including portable devices, industrial equipment, and telecommunications systems.

Key Features:

  • High Efficiency: With its advanced design, the LTC3615IUF-1#PBF achieves high efficiency, which can reach up to 95%, thereby reducing power loss and improving system performance.
  • Wide Input Voltage Range: The device supports a broad input voltage range of 2.25V to 5.5V, accommodating various power sources and system voltages.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.6V, providing flexibility for powering a variety of low-voltage circuits.
  • High Output Current: Capable of delivering up to 3A of continuous output current, the LTC3615IUF-1#PBF is well-suited for applications requiring significant power.
  • Stable with Ceramic Capacitors: The device remains stable with ceramic output capacitors, which are known for their small size and reliability.
  • Current Mode Operation: Current mode control provides fast transient response and excellent loop stability.
  • Integrated Switches: Internal switches with low R<sub>DS(ON) minimize the need for external components and simplify the design process.
  • Thermal Protection: The LTC3615IUF-1#PBF includes thermal protection to safeguard the device under high-temperature conditions.

Applications:

  • Portable Electronics
  • Networking Equipment
  • Industrial Systems
  • Telecommunications Infrastructure

The LTC3615IUF-1#PBF is packaged in a compact, 24-lead QFN (4mm × 4mm) package, which is ideal for space-constrained applications. Its robust design and comprehensive feature set ensure reliable performance for critical applications requiring efficient power management solutions.

You May Also Be Interested in

Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.8947
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.3027
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess