EN
  • EN
  • DE

LTC3630AIDHC#PBF

Part No LTC3630AIDHC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV 0.5A SYNC 16DFN / Conv DC-DC 4V to 76V Synchronous Step Down Single-Out 0.8V to 76V 0.5A Automotive 16-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 76V
Output Voltage 0.8V (1.8V, 3.3V, 5V)
Output Voltage MAX 76V
Output Current 500mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Win Source Part Number 783522-LTC3630AIDHC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3630A
Introduction Date May 29, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3630AIDHC#PBF CAD Model

Description

Product Overview: LTC3630AIDHC#PBF from Linear Technology

The LTC3630AIDHC#PBF is a high-efficiency, low quiescent current synchronous step-down DC/DC converter from Linear Technology, now part of Analog Devices. This robust and versatile converter is designed to meet the needs of a wide range of applications, including automotive, industrial, and portable devices that require efficient power management solutions.

Key Features

  • Wide Input Voltage Range: The LTC3630AIDHC#PBF operates over a wide input voltage range of 4V to 36V, making it suitable for a variety of input sources, including those found in automotive and industrial environments.
  • High Efficiency: With its synchronous rectification and low quiescent current of only 12μA, the device ensures efficient operation even at light loads, which is critical for battery-powered applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility to power a wide array of low-voltage ICs and systems.
  • Robust Protection Features: The LTC3630AIDHC#PBF includes over-temperature protection, over-current protection, and short-circuit protection to ensure reliable operation under adverse conditions.
  • Compact Package: The device is offered in a 16-lead DFN package (4mm x 5mm), which is ideal for space-constrained applications.

Applications

The LTC3630AIDHC#PBF is suitable for various applications that demand high efficiency and low quiescent current. It is particularly well-suited for:

  • Automotive power systems
  • Industrial power supplies
  • Portable and battery-powered equipment
  • Telecommunications infrastructure
  • Energy harvesting systems

Performance and Quality

Linear Technology, recognized for its commitment to performance and quality, ensures that the LTC3630AIDHC#PBF meets stringent standards. The device's synchronous operation enables efficiency up to 95%, which is essential for thermal management and battery life extension. With its low dropout operation, the converter maintains output regulation even when the input voltage is close to the output voltage, further enhancing its efficiency and flexibility in various applications.

In conclusion, the LTC3630AIDHC#PBF from Linear Technology is a powerful, efficient, and reliable solution for modern electronic systems requiring a compact and high-performance power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess