EN
  • EN
  • DE

LTC3646EMSE-1#PBF

Part No LTC3646EMSE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A SYNC 16MSOP / Conv DC-DC 4V to 40V Synchronous Step Down Single-Out 0.6V to 15V 1A Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 0.6V
Output Voltage MAX 15V
Output Current 1A
Frequency - Switching 200kHz ~ 3MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783558-LTC3646EMSE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3646-1
Introduction Date December 18, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3646EMSE-1#PBF CAD Model

Description

Overview of LTC3646EMSE-1#PBF from Linear Technology

The LTC3646EMSE-1#PBF is a high-efficiency, monolithic synchronous buck regulator from Linear Technology that offers a compact and reliable power solution for a wide range of applications. Designed to convert a higher input voltage to a lower output voltage with a high degree of efficiency, this regulator is suitable for battery-powered devices, portable instruments, and industrial power supplies.

Key Features

  • Wide Input Voltage Range: The LTC3646EMSE-1#PBF operates from an input voltage range of 4V to 42V, making it versatile for various systems that require a stable output voltage from a fluctuating power source.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to the input voltage, ensuring compatibility with a broad range of devices and power requirements.
  • High Efficiency: With its synchronous rectification topology, this regulator achieves high efficiency, which is critical for reducing heat generation and improving battery life in portable applications.
  • Low Ripple: The LTC3646EMSE-1#PBF features low output voltage ripple, which is essential for sensitive electronic circuits that demand a clean power supply.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the regulator and the overall system from excessive temperatures.
  • Compact Package: Housed in a compact MSOP-16 package, the LTC3646EMSE-1#PBF saves valuable board space and is suitable for space-constrained applications.

Applications

The LTC3646EMSE-1#PBF is an ideal choice for a variety of applications, including:

  • Automotive and industrial power systems
  • Telecommunications equipment
  • Portable and battery-powered devices
  • Datacom and storage systems
  • Distributed power systems

With its robust feature set and flexible design, the LTC3646EMSE-1#PBF from Linear Technology stands out as a powerful solution for designers looking to create efficient and reliable power management systems. Its combination of wide input voltage range, high efficiency, and compact form factor makes it an excellent choice for a multitude of applications where performance and space are critical considerations.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess