EN
  • EN
  • DE

LTC3716EG

Part No LTC3716EG
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description 2-Phase, 5-Bit VID, Current Mode, High Efficiency, Synchronous Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Linear Technology
Win Source Part Number 303382-LTC3716EG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3716EG CAD Model

Description

The LTC3716EG is a versatile and robust synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices, to deliver high efficiency power conversion for a wide range of applications. This regulator is well-suited for systems that require a compact, high-performance power solution with a reduced bill of materials.

Key Features

  • High Efficiency: Capable of converting input voltages ranging from 4V to 36V into a lower, regulated output voltage with efficiency levels that can exceed 95%, minimizing power loss and heat generation.
  • Versatile Output Voltage: The LTC3716EG provides an adjustable output voltage from 0.8V to VIN, making it suitable for a variety of low voltage applications, including FPGA and DSP power supplies.
  • Synchronous Operation: Incorporates internal top and bottom N-channel MOSFET switches, which enhance efficiency by eliminating the need for an external Schottky diode.
  • Constant Frequency Operation: Operates at a constant frequency, which can be programmed from 200kHz to 600kHz or synchronized to an external clock, allowing for optimization of efficiency and component size.
  • Opti-Loop Compensation: Features Linear Technology's proprietary Opti-Loop compensation design, which simplifies the optimization of loop stability and transient response without the need for complex calculations or iterative design.

Applications

  • Telecommunications Infrastructure
  • Industrial Equipment
  • Automotive Electronics
  • Portable Devices
  • Distributed Power Systems

Product Specifications

The LTC3716EG comes in a 24-pin SSOP package that is designed to meet the needs of space-constrained applications. With a wide operating temperature range of -40°C to 85°C, it is built to perform reliably in harsh environments. The device also features programmable soft-start, overvoltage protection, and under-voltage lockout, ensuring safe operation and protection for both the regulator and the load.

Overall, the LTC3716EG by Linear Technology is a high-performance solution for anyone seeking a reliable and efficient synchronous step-down regulator with advanced features and a flexible design to cater to a broad spectrum of power management requirements.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7149 $51.8639
26+ $3.8687 $100.5862
41+ $3.7478 $153.6598
56+ $3.6269 $203.1064
72+ $3.5060 $252.4320
96+ $3.1433 $301.7568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess