EN
  • EN
  • DE

LTC3725EMSE#TRPBF

Part No LTC3725EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller
Supply Voltage - Operating 7 V to 15 V
Operating Supply Current 1.4mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 303386-LTC3725EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3725EMSE#TRPBF CAD Model

Description

The LTC3725EMSE#TRPBF is a high-performance push-pull synchronous rectification controller designed by Linear Technology. This advanced component is specifically engineered to enhance the efficiency of dual-sided power conversion systems, where precise control over synchronous rectification is crucial for optimal performance.

This device operates over a wide input voltage range, making it suitable for a variety of applications, including isolated power supplies, forward converters, and flyback converters. With its ability to drive N-channel MOSFETs, the LTC3725EMSE#TRPBF provides a robust and efficient solution for secondary-side rectification in power supply designs.

The LTC3725EMSE#TRPBF boasts an array of features that ensure reliable and efficient operation. It includes a strong gate drive capable of quickly turning on and off the external MOSFETs, thus reducing power losses and improving overall efficiency. Additionally, the device's adaptive timing function allows for optimal gate drive timing, further enhancing performance and reducing power dissipation.

This controller is also equipped with protection features that safeguard the system against potential faults. These include undervoltage lockout (UVLO) to ensure the controller operates at safe voltage levels, and programmable overvoltage protection to prevent damage from excessive voltage conditions. The LTC3725EMSE#TRPBF also supports a wide operating temperature range, making it suitable for industrial and automotive applications where reliability under extreme conditions is a must.

Packaged in a compact 16-lead MSOP (Medium Small Outline Package), the LTC3725EMSE#TRPBF is designed for space-constrained applications without compromising on power or performance. Its small footprint, combined with the tape and reel packaging (indicated by the TRPBF suffix), makes it ideal for high-volume production and automated assembly processes.

In summary, the LTC3725EMSE#TRPBF from Linear Technology is a versatile and efficient solution for synchronous rectification control in power supply systems. Its combination of performance, protection features, and compact packaging makes it a top choice for designers looking to improve power efficiency and reliability in their applications.

You May Also Be Interested in

Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4545 $51.5445
50+ $2.0140 $100.7000
77+ $1.9511 $150.2347
106+ $1.8881 $200.1386
137+ $1.8252 $250.0524
184+ $1.6364 $301.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 725 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess