EN
  • EN
  • DE

LTC3728LIGN#3ZZPBF

Part No LTC3728LIGN#3ZZPBF
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1215+
Reference case SSOP28
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 754452-LTC3728LIGN#3ZZPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3728LIGN#3ZZPBF CAD Model

Description

Product Overview: LTC3728LIGN#3ZZPBF

The LTC3728LIGN#3ZZPBF is a high-performance, dual synchronous step-down switching regulator controller from Linear Technology, designed to deliver precision voltage regulation and efficient power management. This advanced controller is ideal for a wide range of applications, including telecommunications, networking, and complex digital systems that require stable and efficient power supplies.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 4V to 36V, making it suitable for a variety of supply voltages.
  • Dual Output Channels: It features two independent output channels, each capable of driving a synchronous rectifier power stage, thereby providing two separate regulated voltages.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 250kHz to 750kHz, or it can be synchronized to an external clock for noise-sensitive applications.
  • High Efficiency: Integrated top and bottom MOSFET drivers allow the LTC3728LIGN#3ZZPBF to achieve high efficiency and reduce the need for external components.
  • Current Mode Operation: The current mode control provides excellent line and load transient response and cycle-by-cycle current limiting for improved system reliability.
  • OPTI-LOOP® Compensation: Linear Technology's proprietary OPTI-LOOP compensation allows the transient response to be optimized over a wide range of output capacitance and ESR values.
  • Protection Features: The device includes a range of protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown to safeguard the system under abnormal conditions.

Applications

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Computing Power Supplies
  • High-Density Distributed Power Systems

The LTC3728LIGN#3ZZPBF is packaged in a 28-lead SSOP package, offering a compact solution for space-constrained applications. Its robust design and comprehensive feature set ensure that it can deliver high-performance power management solutions that meet the stringent requirements of modern electronic systems.

Whether you are designing a server power supply, a high-performance data center, or a sophisticated industrial machine, the LTC3728LIGN#3ZZPBF provides the reliability, efficiency, and precision needed for your power regulation needs.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9201 $69.6005
11+ $11.4218 $125.6398
16+ $11.0649 $177.0384
22+ $10.7080 $235.5760
28+ $10.3511 $289.8308
38+ $9.2804 $352.6552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess