EN
  • EN
  • DE

LTC3728LIGN

Part No LTC3728LIGN
Manufacturer Linear Technology
Description Dual, 550kHz, 2-Phase Synchronous Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208863-LTC3728LIGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3728LIGN CAD Model

Description

LTC3728LIGN - High Performance Dual Step-Down Switching Regulator Controller

The LTC3728LIGN is a versatile dual step-down switching regulator controller designed by Linear Technology, now part of Analog Devices, to manage power requirements in a wide array of electronic applications. This advanced controller is engineered to drive external MOSFETs and can handle input voltages ranging from 4V to 36V, making it ideal for systems that operate on standard battery chemistries, as well as industrial power supplies and automotive power systems.

One of the standout features of the LTC3728LIGN is its dual-channel design, which allows for the independent control of two output voltages. Each channel is capable of operating at a switching frequency up to 550kHz, which can be synchronized to an external clock ranging from 250kHz to 750kHz to reduce noise and interference in noise-sensitive applications. This flexibility in frequency control helps designers to optimize the size of the external components, allowing for a more compact and efficient power supply design.

The LTC3728LIGN boasts a robust set of features that ensure stable and reliable operation under varying conditions. It includes a phase-lockable frequency (250kHz to 550kHz), ensuring low noise operation and compatibility with a wide range of applications. Additionally, the device offers optimal power efficiency with its constant-frequency current mode architecture and provides enhanced performance with its foldback current limiting and soft-start capabilities, which help prevent inrush current during startup.

For protection, the LTC3728LIGN includes features such as overvoltage protection, undervoltage lockout, and a power good output signal, which provides a status indication to the system when the output voltage is within regulation. The device is available in a compact 28-lead SSOP package, which is suitable for space-constrained applications while providing adequate thermal performance.

In conclusion, the LTC3728LIGN from Linear Technology is a highly capable dual step-down regulator controller that offers precision, efficiency, and reliability for a variety of power management solutions. Its wide input voltage range, dual outputs, and comprehensive protection features make it an excellent choice for designers looking to create sophisticated and robust power systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,880 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess