EN
  • EN
  • DE

LTC3772EDDB#TRMPBF

Part No LTC3772EDDB#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.75 V to 9.8 V
Frequency - Switching 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN (3x2)
Win Source Part Number 127640-LTC3772EDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3772EDDB#TRMPBF CAD Model

Description

The LTC3772EDDB#TRMPBF is a high-performance, versatile DC/DC controller from Linear Technology designed to cater to a wide array of power management requirements. This integrated circuit is notable for its compact form factor and efficient operation, making it an ideal choice for space-constrained applications that demand reliable power conversion.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and ensuring compatibility with a multitude of applications.
  • High-Frequency Operation: It is capable of operating at high switching frequencies, which allows for smaller external components, reducing the overall footprint and cost of the power supply design.
  • Multiple Output Capabilities: This controller can manage multiple outputs, providing design flexibility and making it suitable for complex power systems.
  • Adjustable Output Voltage: Output voltage can be precisely adjusted to meet the specific needs of the application, ensuring optimal performance of the end device.
  • High Efficiency: The LTC3772EDDB#TRMPBF is designed for high efficiency, which minimizes power loss and heat generation, contributing to the longevity and reliability of the system.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, thus ensuring stable operation under various conditions.

Applications

The versatility of the LTC3772EDDB#TRMPBF makes it suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Portable Devices
  • Industrial Systems
  • Automotive Electronics

Package and Quality

The LTC3772EDDB#TRMPBF comes in a small DFN package, which is ideal for space-constrained environments. The product is available in tape and reel packaging, which facilitates efficient assembly during mass production. Linear Technology ensures that their products meet stringent quality standards, providing reliable and consistent performance for critical applications.

Overall, the LTC3772EDDB#TRMPBF is a testament to Linear Technology's commitment to providing advanced, high-quality power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess