EN
  • EN
  • DE

LTC3780EUH#TRPBF

Part No LTC3780EUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Topology Buck-Boost
Output Phases 1
Supply Voltage 4V ~ 30V
Switching Frequency 200kHz ~ 400kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number LTC3780
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 739539-LTC3780EUH#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3780EUH#TRPBF CAD Model

Description

Product Overview: LTC3780EUH#TRPBF

The LTC3780EUH#TRPBF is a high-performance, synchronous step-up/step-down voltage regulator from Linear Technology, now part of Analog Devices. This versatile power management integrated circuit (IC) is designed to efficiently regulate output voltages that can be above, below, or equal to the input voltage, making it an ideal choice for a wide range of applications, including automotive, industrial, and portable electronics.

Key Features

  • Wide Input Voltage Range: The LTC3780EUH#TRPBF operates from a wide input voltage range of 4V to 30V, accommodating varying input sources and ensuring consistent performance even with fluctuating supply voltages.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set from 0.8V to VIN using an external resistor divider, providing flexibility to meet the power requirements of different loads.
  • High Efficiency: With its synchronous rectification and powerful N-channel MOSFET switches, this regulator achieves high efficiency, which is crucial for reducing heat and extending battery life in portable applications.
  • Constant-Frequency Operation: The LTC3780EUH#TRPBF maintains constant frequency operation, reducing noise and making it easier to filter out any interference in sensitive electronic systems.
  • Robust Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation and safeguarding connected components from potential damage.
  • Compact Package: Housed in a compact (5mm x 5mm) QFN package, the LTC3780EUH#TRPBF is suitable for space-constrained applications.

Applications

The LTC3780EUH#TRPBF's versatility makes it an excellent choice for a variety of applications, including:

  • Automotive power systems
  • Industrial power supplies
  • Portable instruments
  • Battery-powered devices
  • Telecommunications equipment

With its robust feature set and flexible design, the LTC3780EUH#TRPBF is a reliable and efficient solution for managing power in complex electronic systems, ensuring optimal performance across a broad range of operating conditions.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1852 $51.5556
8+ $14.1007 $112.8056
11+ $13.6601 $150.2611
16+ $13.2194 $211.5104
20+ $12.7788 $255.5760
27+ $11.4568 $309.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess