EN
  • EN
  • DE

LTC3783EDHD

Part No LTC3783EDHD
Manufacturer Linear Technology
Description PWM LED Driver and Boost, Flyback and SEPIC Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208896-LTC3783EDHD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3783EDHD CAD Model

Description

Linear Technology LTC3783EDHD High Power LED Driver

The LTC3783EDHD from Linear Technology is a high-performance, multi-topology DC/DC controller optimized for driving high-power LEDs with constant current. This robust component is designed to cater to a wide array of applications, including automotive and industrial lighting, as well as general-purpose high-brightness LED (HB-LED) illumination systems. Its versatility allows it to be configured in boost, buck, buck-boost, SEPIC, and flyback topologies, providing designers with the flexibility to tailor their power supply designs to specific requirements.

One of the key features of the LTC3783EDHD is its wide input voltage range, which spans from 4.5V to 60V, enabling it to accommodate varying power sources and ensuring compatibility with a broad range of applications. The controller maintains a constant current output, which is crucial for achieving consistent brightness and prolonging the lifespan of LEDs. This is particularly important in scenarios where stable lighting is essential, such as in medical or safety-critical environments.

The LTC3783EDHD also boasts high efficiency, which is achieved through its low VCESAT voltage operation and its ability to drive N-channel MOSFETs. This efficiency translates to reduced power loss, lower operating temperatures, and improved reliability over time. Additionally, the device integrates a programmable frequency from 100kHz to 1MHz, allowing designers to optimize the size of external components and minimize the overall footprint of the power supply.

Protection features are paramount in any power management component, and the LTC3783EDHD does not disappoint. It includes overvoltage protection, which safeguards the LEDs and the power supply from transient conditions, and thermal shutdown, which prevents damage from overheating. These protective measures ensure that the LED driver delivers a reliable performance even in harsh operating conditions.

Encased in a compact 16-lead 4mm × 5mm QFN package, the LTC3783EDHD is engineered to fit into space-constrained applications while providing a powerful solution for high-intensity LED driving. Its advanced features and robust design make it an excellent choice for engineers looking to create efficient, reliable, and adaptable lighting systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5246 $58.7214
22+ $5.3546 $117.8012
34+ $5.1871 $176.3614
47+ $5.0196 $235.9212
60+ $4.8522 $291.1320
80+ $4.3497 $347.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess