EN
  • EN
  • DE

LTC3785EUF#TRPBF

Part No LTC3785EUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 24QFN / DC/DC Cntrlr Dual-OUT Step Down/Step Up 1000kHz 24-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 2
Output Phases 1
Supply Voltage 2.7 V ~ 10 V
Frequency - Switching 100kHz ~ 1MHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 783627-LTC3785EUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3785
Introduction Date May 14, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3785EUF#TRPBF CAD Model

Description

The LTC3785EUF#TRPBF is a versatile and high-performance power conversion integrated circuit (IC) from Linear Technology, designed to cater to a wide range of applications requiring efficient power management. This powerful IC is capable of operating as a boost, flyback, SEPIC, or inverting converter, making it a highly flexible solution for designers looking to optimize their power systems.

Key Features:

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it suitable for applications that experience varying power levels or need to accommodate different power sources.
  • Adjustable Switching Frequency: Users can tailor the switching frequency from 100kHz to 1MHz, allowing for optimization between efficiency and component size.
  • Powerful Output: The LTC3785EUF#TRPBF is capable of delivering high power outputs, suitable for driving complex loads in various applications.
  • Low Shutdown Current: Its low shutdown current feature ensures minimal power wastage when the device is not in active operation.
  • Integrated Soft-Start: The soft-start function reduces inrush current during startup, which can enhance system reliability and prolong component lifespan.
  • Thermal Protection: Built-in thermal protection safeguards the IC against overheating, thus ensuring stable performance and long-term reliability.

Applications:

The LTC3785EUF#TRPBF is suitable for a variety of applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial power supplies
  • Portable electronics
  • Medical devices

Quality and Reliability:

Linear Technology's LTC3785EUF#TRPBF is designed with a focus on quality and reliability. It is provided in a QFN package that ensures robustness and durability even in harsh environments. With its advanced features and flexible capabilities, this IC is an excellent choice for engineers seeking to create sophisticated power systems with high efficiency and reliability.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7386 $52.3404
33+ $3.0676 $101.2308
51+ $2.9717 $151.5567
70+ $2.8759 $201.3130
90+ $2.7800 $250.2000
121+ $2.4924 $301.5804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,510 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess