EN
  • EN
  • DE

LTC3805EDD-5#PBF

Part No LTC3805EDD-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 10DFN / DC/DC Cntrlr Single-OUT Flyback 700kHz Automotive 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 3.95 V ~ 9.5 V
Frequency - Switching 70kHz ~ 700kHz
Duty Cycle (Maximum) 80%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783643-LTC3805EDD-5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3805-5
Introduction Date February 15, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3805EDD-5#PBF CAD Model

Description

LTC3805EDD-5#PBF - High-Efficiency, Constant-Frequency Step-Down DC/DC Controller

The LTC3805EDD-5#PBF is a versatile, high-performance step-down DC/DC controller from Linear Technology designed to drive external power MOSFETs and deliver a constant-frequency, current mode operation. This product is ideal for a variety of demanding applications, including distributed power systems, telecommunications, and industrial controls.

Featuring a wide input voltage range of 4V to 60V, the LTC3805EDD-5#PBF is capable of producing a regulated output voltage as low as 0.8V, which allows for flexibility in designing power solutions for systems with varying power requirements. The device's fixed frequency, current mode architecture ensures stable operation over a wide range of supply and output voltages, and its 100kHz to 500kHz frequency range can be optimized to suit specific application needs, balancing efficiency and component size.

The LTC3805EDD-5#PBF comes in a compact 10-lead DFN package, which is highly suitable for space-constrained applications. Its thermally efficient design helps to maintain performance even in environments where heat dissipation is a concern. Additionally, the product features a powerful 1.1Ω on-chip gate driver, which provides the ability to drive large MOSFETs for higher current applications.

Safety and protection are paramount in power management solutions, and the LTC3805EDD-5#PBF addresses this with its array of protective features. These include undervoltage lockout, which ensures the controller only operates when the input voltage is within an acceptable range, and a foldback current limit that protects the device during overload conditions. Furthermore, the soft-start capability reduces inrush current during startup, enhancing system reliability.

The LTC3805EDD-5#PBF also supports external synchronization, allowing multiple devices to be synchronized in multi-phase operation, which is beneficial for noise-sensitive applications or when paralleling units for higher current output. With its robust design, comprehensive feature set, and high efficiency, the LTC3805EDD-5#PBF from Linear Technology stands out as a strong candidate for your next power management design project.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Infineon Technologies
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1540 $55.3860
20+ $5.0495 $100.9900
31+ $4.8917 $151.6427
43+ $4.7339 $203.5577
55+ $4.5761 $251.6855
74+ $4.1027 $303.5998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess