EN
  • EN
  • DE

LTC3822EMSE#PBF

Part No LTC3822EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.75 V to 4.5 V
Frequency - Switching 300kHz, 550kHz, 750kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP-EP
Win Source Part Number 020616-LTC3822EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3822EMSE#PBF CAD Model

Description

Product Overview: LTC3822EMSE#PBF

The LTC3822EMSE#PBF is a high-performance, dual output synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This advanced power management IC is engineered to provide precise voltage regulation and high efficiency for a wide range of applications, including telecommunications, networking equipment, and industrial systems.

Key Features

  • Wide Input Voltage Range: The LTC3822EMSE#PBF operates over a broad input voltage range, accommodating various power supplies and ensuring compatibility with a diverse set of applications.
  • Dual Output Channels: With two output channels, this controller can manage multiple power rails simultaneously, providing flexibility in power system design.
  • High Efficiency: The synchronous operation allows for reduced power loss in the MOSFETs, leading to higher efficiency and better thermal performance.
  • Adjustable Switching Frequency: Users can set the switching frequency from 300kHz to 750kHz or synchronize it to an external clock, optimizing performance for specific applications.
  • Current Mode Operation: This feature provides fast transient response and excellent loop stability.
  • Integrated Soft-Start: The soft-start function minimizes inrush current during startup, protecting the device and the load from sudden high currents.
  • Overvoltage Protection: The LTC3822EMSE#PBF includes overvoltage protection to safeguard the IC and connected components from voltage spikes.

Package and Reliability

The LTC3822EMSE#PBF is packaged in a compact, thermally enhanced 16-lead MSOP, which is ideal for space-constrained applications while still allowing for efficient heat dissipation. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environments and applications.

Application Areas

This versatile controller is well-suited for dual output power supplies in distributed power systems, point of load applications, and other systems requiring efficient power management. Its robust feature set and high reliability make it an excellent choice for engineers and designers looking to optimize their power systems for performance and efficiency.

With its combination of features, the LTC3822EMSE#PBF from Linear Technology is a powerful solution for complex and demanding power management challenges.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3765 $62.2590
14+ $8.5135 $119.1890
22+ $8.2479 $181.4538
29+ $7.9822 $231.4838
38+ $7.7154 $293.1852
51+ $6.9173 $352.7823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess