EN
  • EN
  • DE

LTC3828EG#PBF

Part No LTC3828EG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Dual-OUT Step Down 590kHz Automotive 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 28 V
Frequency - Switching 260kHz ~ 550kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783681-LTC3828EG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3828
Introduction Date May 02, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3828EG#PBF CAD Model

Description

The LTC3828EG#PBF is a high-performance, dual-channel synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This regulator offers precise voltage regulation and high efficiency, making it an ideal choice for a variety of applications including telecommunications, networking equipment, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The device operates from a 4V to 36V input voltage range, accommodating a variety of power sources.
  • Dual Output Channels: Each channel can output up to 2A of continuous current, with the capability to run in 2-phase single output mode for higher current applications.
  • High Efficiency: The LTC3828EG#PBF features synchronous rectification, which enhances efficiency by reducing power loss in the MOSFETs.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 750kHz or synchronize it to an external clock.
  • Current Mode Operation: This mode provides excellent transient response and cycle-by-cycle current limiting.
  • Tracking and Soft-Start: Offers tracking and soft-start capabilities to control the output voltage during startup and transient conditions.
  • Protection Features: Includes overvoltage protection, undervoltage lockout, and thermal shutdown for enhanced reliability and safety.
  • Compact Package: The LTC3828EG#PBF comes in a 28-lead SSOP package, which is suitable for space-constrained applications.

Applications:

  • Point of Load Applications
  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Portable Devices

The LTC3828EG#PBF is a versatile and robust solution for demanding power supply designs. Its dual-channel architecture and advanced control features enable designers to achieve a compact, efficient, and high-performance power management system.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $4.0465
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.1884 $91.1884
2+ $74.8209 $149.6418
3+ $72.4832 $217.4496
4+ $70.1443 $280.5772
5+ $67.8066 $339.0330
6+ $60.7923 $364.7538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess