The LTC3850EUF#2DBPBF is a high-performance, dual, 2-phase synchronous step-down switching regulator controller from Linear Technology. It is designed to drive all N-channel power MOSFET stages, which can produce high-efficiency power delivery for a variety of applications. With its wide input voltage range from 4.5V to 24V, the LTC3850EUF#2DBPBF is versatile and can be used in a multitude of environments and systems.
Key Features:
- Wide Input Voltage Range: 4.5V to 24V, catering to a broad spectrum of power sources and applications.
- Dual Output Channels: Each channel is capable of driving a synchronous step-down circuit, making it ideal for dual-output applications.
- Phase-Lockable Fixed Frequency: 250kHz to 2.25MHz, allowing for optimization of efficiency and component size.
- OPTI-LOOP® Compensation: This feature minimizes the output voltage overshoot and enhances transient response.
- Output Voltage Tracking: Provides a smooth transition between different voltage levels during startup and shutdown.
- Power Good Output Voltage Monitor: Signals when output voltages are within acceptable limits, ensuring reliable operation.
- Low Dropout Operation: Ensures continued function even with minimal difference between input and output voltage.
Applications:
- Power Distribution Systems
- Telecommunications Infrastructure
- Industrial Equipment
- Automotive Electronics
- High-Density Distributed Power Systems
The LTC3850EUF#2DBPBF is available in a 24-lead plastic QFN package, which is RoHS compliant and has a thermal performance that suits it for high-temperature environments. Its dual, 2-phase operation not only reduces input and output ripple but also allows for the use of smaller inductors and capacitors, thereby reducing the overall footprint and cost of the power supply design. The LTC3850EUF#2DBPBF is a powerful solution for designers looking to balance performance, efficiency, and form factor in their power supply applications.