EN
  • EN
  • DE

LTC3857EUH#PBF

Part No LTC3857EUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 38 V
Frequency - Switching 105kHz to 835kHz, 350kHz to 535kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 32-QFN (5x5)
Win Source Part Number 1063111-LTC3857EUH#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3857EUH#PBF CAD Model

Description

Linear Technology LTC3857EUH#PBF High Performance Dual Step-Down Switching Regulator

The LTC3857EUH#PBF is a high-performance, dual synchronous step-down switching regulator controller that is designed to manage power with precision in a wide range of applications. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, this product offers an efficient solution for powering complex systems.

Featuring a wide input voltage range from 4.5V to 38V, the LTC3857EUH#PBF can regulate output voltages as low as 0.8V, making it suitable for a variety of low voltage requirements in modern electronics. The product's high efficiency is achieved through its ability to drive N-channel MOSFETs at both the top and bottom sides, ensuring minimal power loss during the conversion process.

The LTC3857EUH#PBF is equipped with a powerful 1.1Ω onboard gate driver, designed to handle high-power applications with ease. Its current mode operation provides excellent transient response and cycle-by-cycle current limiting for added protection. Additionally, the regulator features a selectable fixed frequency from 50kHz to 900kHz or it can be synchronized to an external clock within the same range, allowing for flexibility in reducing EMI or optimizing efficiency.

Other notable features of the LTC3857EUH#PBF include its phase-lockable frequency (75kHz to 850kHz), allowing for noise-sensitive applications to be addressed with precision. It also incorporates a differential output voltage sensing for improved accuracy and a powerful 1.1Ω onboard gate driver that can handle high-power applications efficiently.

For ease of use, the LTC3857EUH#PBF comes in a thermally enhanced 5mm x 5mm QFN package, which is designed to optimize thermal performance and save space on the PCB. This makes it an ideal choice for compact and high-density power systems, such as data communication equipment, automotive systems, industrial controls, and distributed power systems.

In summary, the LTC3857EUH#PBF from Linear Technology is a versatile and high-performing dual step-down regulator controller that offers precise power management for a diverse range of electronic applications. Its robust feature set and compact design make it a top choice for engineers seeking reliable and efficient power solutions.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6979 $53.0937
7+ $14.5214 $101.6498
11+ $14.0676 $154.7436
15+ $13.6138 $204.2070
19+ $13.1600 $250.0400
26+ $11.7986 $306.7636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,142 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess