The LTC3862CGN is a high-performance, dual-phase step-up (boost) DC/DC controller from Linear Technology, designed to drive N-channel MOSFETs for a high power boost converter. This versatile controller is suitable for applications requiring high voltage outputs with inputs from battery or industrial supplies.
Key Features
- Wide Input Voltage Range: The LTC3862CGN operates over a wide input voltage range, making it ideal for applications with varying input sources.
- Phase-Lockable Fixed Frequency: It features a phase-lockable frequency from 75kHz to 850kHz, allowing for flexibility in balancing efficiency and component size.
- Dual-Phase Operation: The dual-phase operation reduces the required input and output capacitance and allows for the use of smaller inductors compared to single-phase solutions.
- Adjustable Soft-Start: This feature limits inrush current during startup, providing a smoother ramp-up and reducing stress on the power source.
- Current Mode Control: The LTC3862CGN utilizes current mode control for excellent line and load transient response.
- Low Shutdown IQ: The quiescent current in shutdown mode is low, which is beneficial for power conservation in battery-powered systems.
Applications
The LTC3862CGN is ideal for a variety of applications including but not limited to:
- Telecommunications Power Systems
- Automotive Power Systems
- Industrial Power Supplies
- Power Over Ethernet (PoE) Systems
- Battery-Powered Devices
Product Specifications
The LTC3862CGN comes in a narrow SSOP-16 package, providing a compact solution for space-constrained applications. It features undervoltage lockout, overvoltage protection, and thermal shutdown for enhanced safety and reliability. The precise 1.25V reference voltage allows for accurate setting of the output voltage.
Ordering Information
For detailed product specifications, application assistance, and ordering information, visit the Linear Technology website or contact your local sales office. Ensure to reference the LTC3862CGN when inquiring to receive the correct product information and support.