EN
  • EN
  • DE

M34HS01-CF1

Part No M34HS01-CF1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073782-M34HS01-CF1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M34HS01-CF1 CAD Model

Description

The M34HS01-CF1 is a state-of-the-art non-volatile memory module designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular device is part of the M34HS series, which is tailored for high-speed and high-performance applications where data integrity and retention are critical.

Key Features

  • High Speed: The M34HS01-CF1 offers rapid data transfer rates, ensuring swift read and write operations that are essential for modern, high-performance electronic systems.
  • Robust Data Retention: With advanced non-volatile memory technology, this product guarantees long-term data retention, making it an ideal choice for applications requiring data preservation even after power loss.
  • Low Power Consumption: Designed with energy efficiency in mind, the M34HS01-CF1 operates with minimal power, reducing the overall energy footprint of the systems it is integrated into.
  • Wide Operating Temperature Range: This memory module is built to withstand extreme conditions, operating reliably across a broad range of temperatures.
  • High Reliability: STMicroelectronics' commitment to quality ensures that the M34HS01-CF1 meets the highest reliability standards, suitable for critical applications in various industries.

Applications

The versatility of the M34HS01-CF1 allows it to be used across diverse sectors. It is particularly well-suited for:

  • Industrial automation and control systems
  • Automotive electronics
  • Consumer electronics
  • Telecommunication infrastructure
  • Medical devices

Technical Specifications

The technical specifications of the M34HS01-CF1 include a range of features designed to meet the demands of high-speed data operations:

  • Memory Type: Non-volatile
  • Interface Type: High-speed serial interface
  • Supply Voltage: Optimized for low-voltage operations
  • Package: Compact form factor for easy integration into various designs

In conclusion, the M34HS01-CF1 from STMicroelectronics represents a blend of performance, durability, and energy efficiency, making it an excellent choice for designers looking to incorporate reliable memory solutions into their next-generation electronic products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess