EN
  • EN
  • DE

LTC3891HFE#PBF

Part No LTC3891HFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 900kHz Automotive 20-Pin TSSOP EP Tube / IC REG CTRLR BUCK 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 60 V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 783813-LTC3891HFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3891
Introduction Date October 13, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3891HFE#PBF CAD Model

Description

Linear Technology LTC3891HFE#PBF High Voltage Synchronous Step-Down DC/DC Controller

The LTC3891HFE#PBF is a robust high voltage, synchronous step-down DC/DC controller designed by Linear Technology to deliver high efficiency power conversion for a wide array of applications. This component is ideal for automotive, industrial, and telecommunication systems that require a high input voltage range and an efficient power management solution.

With an operating input voltage range of 4.5V to 60V, the LTC3891HFE#PBF is capable of withstanding surges up to 70V, making it suitable for load dump and cold-crank conditions commonly found in automotive environments. This flexibility allows it to manage a variety of input sources, including 12V or 24V lead-acid batteries, and ensures reliable operation under high input voltage conditions.

The controller employs a constant frequency current mode architecture, which provides fast transient response and excellent loop stability. It supports a wide output voltage range from 0.8V up to 24V, which can be set with an external resistor divider. The LTC3891HFE#PBF can deliver output currents up to several tens of amperes, depending on the choice of external components such as MOSFETs and inductors.

One of the key features of the LTC3891HFE#PBF is its synchronous operation, which reduces power loss by utilizing internal top and bottom N-channel MOSFET drivers. This synchronous operation, along with its powerful 1.1Ω on-chip gate drivers, enables the use of high power external MOSFETs, thereby achieving efficiency as high as 95%.

The device offers a range of protection features, including overvoltage, overcurrent, and over-temperature protection, ensuring the longevity and reliability of the end application. The LTC3891HFE#PBF also includes a programmable soft-start function to limit inrush current during startup, an important feature for systems with a high input capacitance or sensitive power sources.

Available in a thermally enhanced 28-lead TSSOP package, the LTC3891HFE#PBF is designed to perform in harsh environments with an extended operating temperature range. Its compact form factor and high level of integration make it a convenient choice for designers looking to minimize board space while maintaining high performance in their power supply designs.

In summary, the LTC3891HFE#PBF from Linear Technology is a versatile and efficient solution for high voltage, high power applications requiring a reliable synchronous step-down DC/DC controller.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess